Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.29
|
277
in stock
|
Buy Now | |
Rutronik
from US$0.24
|
2,208
in stock
|
Buy Now | |
Newark Electronics
from US$0.27
|
277
in stock
|
Buy Now | |
element14
from US$0.26
|
277
in stock
|
Buy Now | |
Future Electronics
from US$0.28
|
203
in stock
|
Buy Now | |
RS
from US$1.83
|
18
in stock
|
Buy Now | |
RS Americas
from US$53.22
|
14
in stock
|
Buy Now | |
Heilind Electronics
from US$0.31
|
8
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.31
|
2
in stock
|
Buy Now | |
Carlton-Bates
from US$136.80
|
-
|
Buy Now | |
Sager
from US$0.24
|
-
|
Buy Now |
Battery Sizes Accepted | PP3 (9V) |
---|---|
Battery Terminals | Through Hole |
Contact Material | Steel |
Contact Plating | Nickel Plated Contacts |
Product Range | - |
Accessory Type | Battery Contact |
Body Material | Steel |
HOLDER9V SNAPON FEM H OFFBOARD | Rutronik |
Female Off Board Battery Contact | Newark Electronics |
9V Horizontal Snap-On PC Mount Battery Holder | Future Electronics |
9V Battery Snaps & Contacts PC SNAP-ON 9V FEMALE | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
Where can I find additional details, specifications and documents for a 636?
Additional datasheets, footprints and schematics for 636 are listed on our Part Details page. You can also find images and similar parts to 636 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 636 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 636 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 636 fall under?
The 636 is listed under Electrical & Lighting > Batteries & Power Supplies > Battery Accessories.
Can I view similar or alternative parts?
You can view similar parts to 636 when available in the Battery Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 636 you can contact the distributor directly for product support, shipping queries etc.
Is the 636 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 636 have stock available?
Authorised distributors including Rutronik, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for 636.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 636 often in real-time on the comparison pages.
What if I can't find stock of 636?
You can fill out our help required form which you can use to request a quote for 636 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.