Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0490
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.05
|
No stock
|
Buy Now | |
Powell Electronics
from US$0.06
|
112,500
in stock
|
Buy Now | |
TE Store
from US$0.08
|
102,128
in stock
|
Buy Now | |
Heilind Electronics
from US$0.06
|
46,875
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.06
|
15,625
in stock
|
Buy Now | |
Newark Electronics
from US$0.09
|
12,050
in stock
|
Buy Now | |
Rapid Electronics
from US$0.07
|
12,050
in stock
|
Buy Now | |
Chip One Stop
from US$0.09
|
12,050
in stock
|
Buy Now | |
Avnet America
from US$0.05
|
-
|
Buy Now | |
RS Americas
from US$0.07
|
-
|
Buy Now | |
Boersig
from US$0.0490
|
-
|
Buy Now | |
Distrelec
from US$0.06
|
-
|
Buy Now |
Plating Material | Unplated |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Terminal Type | Receptacle |
Crimp Type | F-Crimp |
Terminal Orientation | Straight |
Terminal & Splice Type | Receptacle |
Barrel Type | Open |
Contact Base Material | Brass |
Wire Size | 18 – 14AWG, .82 – 2.08mm² |
Overall Length | 16.26mm, .64in |
Accepts Wire Insulation Diameter Range | .18 – .23in, 4.57 – 5.84mm |
Mating Tab Width | 4.75mm, .187in |
Receptacle Terminal Stock Thickness | .36mm, .014in |
Mating Tab Thickness | .032in, .81mm |
CSA Certified | Yes |
UL Rating | Listed |
Wire Insulation Support | With |
Mating Retention Type | Dimple |
Packaging Quantity | 12500 |
Packaging Method | Strip/Reel |
Insulated | No |
Wire Stop | No |
Sealable | No |
Terminates To | Wire & Cable |
Insertion Force | Normal |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
187 FASTON REC 18-14 AWG BR Quick Disconnect Terminal Type: Receptacle Wire Size: 18 – 14 AWG Wire Size: .82 – 2.08 mm² Mating Tab Width: 4.75 mm Mating Tab Width: .187 in Receptacle 18 – 14 AWG .82 – 2.08 mm² 4.75 mm | Quick Disconnect | Part Number: 63596-1 | Internal Number: 63596-1 | TE Connectivity | TE Store |
187 FAST REC 18-14 014BR | Heilind Electronics |
Terminals 187 Fast Rec 18-14 |Amp Te Connectivity 63596-1 | Newark Electronics |
Terminals 187 FAST REC 18-14 | Rapid Electronics |
CRIMP TERMINALS | Farnell |
Quick Disconnect Terminal 14-18AWG RCP 16.25mm 5.71mm Strip | Avnet America |
FASTON .187 18-14 AWG OR (2) #16 BR | TE Connectivity 63596-1 | RS Americas |
187 FASTON REC 18-14 AWG BR | Boersig |
TE Connectivity - AMP FASTON 187 Push-On Terminal 2.08mm2 | Distrelec |
Where can I find additional details, specifications and documents for a 63596-1?
Additional datasheets, footprints and schematics for 63596-1 are listed on our Part Details page. You can also find images and similar parts to 63596-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 63596-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 63596-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 63596-1 fall under?
The 63596-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 63596-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 63596-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 63596-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 63596-1 have stock available?
Authorised distributors including Powell Electronics, TE Store, Heilind Electronics, Heilind Electronics Asia and Newark Electronics have stock available or on a lead time for 63596-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 63596-1 often in real-time on the comparison pages.
What if I can't find stock of 63596-1?
You can fill out our help required form which you can use to request a quote for 63596-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.