6359 SL002 Multiconductor Cable by Alpha Wire

SHIELDED MULTICONDUCTOR CABLE, 15 CONDUCTOR, 24AWG, 500FT, 300V

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2,167.47

Distributor Stock
Logo for Newark
Newark
from US$2,167.47
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$2,395.84
-
Buy Now

Specifications

Cable Shielding Shielded
No. of Conductors 15Conductor
Wire Gauge 24AWG
Conductor Area CSA 0.23mm²
Reel Length (Imperial) 500ft
Reel Length (Metric) 152.4m
RoHS Compliant Yes

Alternative Descriptions

Shielded Multiconductor Cable, 15 Conductor, 24Awg, 500Ft, 300V | Newark Electronics
Multiconductor Cable, 15C, 24 AWG, 7x32, Foil&Overall Braid Shield, 500 | Alpha Wire 6359 SL002 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 6359 SL002?

Additional datasheets, footprints and schematics for 6359 SL002 are listed on our Part Details page. You can also find images and similar parts to 6359 SL002 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 6359 SL002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6359 SL002 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 6359 SL002 fall under?

The 6359 SL002 is listed under Cable, Wire & Cable Assemblies > Multiconductor Cable.

Can I view similar or alternative parts?

You can view similar parts to 6359 SL002 when available in the Multiconductor Cable range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 6359 SL002 you can contact the distributor directly for product support, shipping queries etc.

Is the 6359 SL002 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 6359 SL002 have stock available?

Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for 6359 SL002.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 6359 SL002 often in real-time on the comparison pages.

What if I can't find stock of 6359 SL002?

You can fill out our help required form which you can use to request a quote for 6359 SL002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay