Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.14
|
360,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.15
|
360,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.13
|
360,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.07
|
360,000
in stock
|
Buy Now | |
Farnell
from US$0.13
|
288,000
in stock
|
Buy Now | |
Avnet America
from US$0.12
|
-
|
Buy Now | |
Avnet Asia
from US$0.11
|
-
|
Buy Now | |
Boersig
from US$0.14
|
-
|
Buy Now | |
TE Store
from US$0.16
|
-
|
Buy Now |
Cavity Size | Size 2 |
---|---|
Plating Material | Tin |
Terminal & Splice Type | Tab |
Terminal Type | Tab |
Terminal Orientation | Straight |
Mating Tab Thickness | .508mm, .02in |
Overall Length | .66in, 16.76mm |
Material Thickness | .02in, .508mm |
Magnet Wire Size | 27 – 23AWG, .36 – .57mm |
Stock Thickness (Magnet Wire Side) | .406mm, .016in |
Mating Tab Width | .187in, 4.75mm |
Terminal Height | 7.63mm, .3in |
Identification Number | 10 |
Mating Retention Type | Hole |
Comment | Two magnet wires may be terminated in the same terminal slot if diameters are equal., After insertion into plastic cavity, tab portion must be bent over 45°-90° or potted in to prevent pullout when mating receptacle is disconnected. |
Packaging Method | Reel, Reel/Carton |
Packaging Quantity | 12000 |
Sealable | No |
Wire/Cable Type | Magnet Wire |
Termination Method | IDC Standard |
Operating Temperature Range | -85 – 302°F, -65 – 150°C |
Mag-Mate 27-23 187 F Tab Tpbr |Amp Te Connectivity 63585-1 | Newark Electronics |
TE Connectivity MAG-MATE 27-23 187 F TAB TPBR Terminals | Distrelec |
TERMINAL, TAB, IDC, 23AWG | Farnell |
Tab Terminal 23-27AWG M 16.76mm 3.43mm Tin Strip | Avnet America |
Special Order: MAG-MATE 27-23 187 F TAB TPBR Magnet Wire Terminal Type: Tab Mating Tab Width: .187 in Mating Tab Width: 4.75 mm Mating Tab Thickness: .02 in Mating Tab Thickness: .51 mm Tab .187" 4.75 mm .02" | Magnet Wire Terminal | Part Number: 63585-1 | Internal Number: 63585-1 | .187" | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | MAG-MATE Series |
RoHS: | Unknown |
Product Range | MAG-MATE Series |
---|---|
Termination | IDC / IDT |
Terminal Type | Tab |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 63585-1?
Additional datasheets, footprints and schematics for 63585-1 are listed on our Part Details page. You can also find images and similar parts to 63585-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 63585-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 63585-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 63585-1 fall under?
The 63585-1 is listed under Terminals & Splices > Magnet Wire Terminals.
Can I view similar or alternative parts?
You can view similar parts to 63585-1 when available in the Magnet Wire Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 63585-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 63585-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 63585-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 63585-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 63585-1 often in real-time on the comparison pages.
What if I can't find stock of 63585-1?
You can fill out our help required form which you can use to request a quote for 63585-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.