63580-1 Quick Disconnects by TE Connectivity

FF 125 REC 22-18AWG TPBR

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.10

Distributor Stock
Logo for Newark
Newark
from US$0.16
9,630
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$0.10
9,630
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.14
9,630
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.13
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.10
-
Buy Now

Specifications

Plating Material Tin
Fully Insulated No
Connection Capacity Single
Terminal Type Receptacle
Contact Base Material Brass
Terminal Orientation Straight
Terminal & Splice Type Receptacle
Barrel Type Open
Crimp Type F-Crimp
Overall Length 25.73mm, 1.013in
Mating Tab Thickness .51mm, .02in
Receptacle Terminal Stock Thickness .02in, .51mm
Wire Size .32 – .82mm², 22 – 18AWG
Accepts Wire Insulation Diameter Range .09 – .13in, 2.29 – 3.3mm
Mating Tab Width .125in, 3.18mm
Locking Lance Height 2.11mm, .083in
Mating Retention Type Locking Lance
Wire Insulation Support With
Comment With locking lance.
Packaging Method Strip/Reel
Packaging Quantity 10000
Sealable No
Terminates To Wire & Cable
Wire/Cable Type Regular Wire
Insertion Force Normal
Insulated No
Wire Stop No
Operating Temperature Range -40 – 230°F, -40 – 110°C

Alternative Descriptions

Terminals 125 F-F Tab 0198Tpbr |Amp Te Connectivity 63580-1 | Newark Electronics
Terminals 125 F-F TAB 0198TPBR | Rapid Electronics
Quick Disconnect Terminal 18-22AWG Tab Tin Strip | Avnet America
FF 125 REC 22-18AWG TPBR | TE Connectivity 63580-1 | RS Americas


63580-1 . Unknown Parts by Unknown

FEMALE QUICK DISCONNECT 3.18MM 18AWG

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

SVHC No SVHC (27-Jun-2018)

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 63580-1?

Additional datasheets, footprints and schematics for 63580-1 are listed on our Part Details page. You can also find images and similar parts to 63580-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 63580-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 63580-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 63580-1 fall under?

The 63580-1 is listed under Terminals & Splices > Quick Disconnects.

Can I view similar or alternative parts?

You can view similar parts to 63580-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 63580-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 63580-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 63580-1 have stock available?

Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Avnet America and RS Americas have stock available or on a lead time for 63580-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 63580-1 often in real-time on the comparison pages.

What if I can't find stock of 63580-1?

You can fill out our help required form which you can use to request a quote for 63580-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay