Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$23.23
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$25.38
|
No stock
|
Buy Now | |
Powell Electronics
from US$23.23
|
401
in stock
|
Buy Now | |
RS Americas
from US$24.05
|
6
in stock
|
Buy Now | |
Newark Electronics
from US$27.99
|
-
|
Buy Now | |
Jameco Electronics
from US$25.95
|
-
|
Buy Now | |
element14
from US$35.26
|
-
|
Buy Now | |
Sager
from US$88.87
|
-
|
Buy Now |
Test Connector Type A | 4mm Banana Plug Shrouded |
---|---|
Test Connector Type B | 4mm Banana Plug Shrouded |
Voltage Rating | 1kV |
Current Rating | 10A |
Insulator Colour | Black Red |
Lead Length - Metric | 1.219m |
Lead Length - Imperial | 48" |
No. of Test Leads | 2 |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Cable Assembly Type | Test |
Cable Length | 1.2m |
Colour | Red / Black |
Connector Type A | 4mm Banana Plug Shrouded |
Kit Contents | Set of One Black and One Red Test Lead |
Lead Length | 48" |
Plug Str Dmm To Retractable Plug Series | Pomona Electronics 6358 | RS Americas |
Dmm Test Lead W/Retr Sheath Bulk Pack |Pomona 6358# | Newark Electronics |
@TEST LEAD,BANANA PLUG TO SHROUDED BANANA,1 BLK,1 RED(2) | Jameco Electronics |
TEST LEAD SET, BLK/RED, 12.7MM, 1KV, 10A | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Heavy Duty Power Connectors SBX350 300MCM CONTACT SET | Sager |
Where can I find additional details, specifications and documents for a 6358?
Additional datasheets, footprints and schematics for 6358 are listed on our Part Details page. You can also find images and similar parts to 6358 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6358 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6358 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6358 fall under?
The 6358 is listed under Test Equipment > Test Equipment Accessories > Test Leads & Probes.
Can I view similar or alternative parts?
You can view similar parts to 6358 when available in the Test Leads & Probes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6358 you can contact the distributor directly for product support, shipping queries etc.
Is the 6358 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6358 have stock available?
Authorised distributors including Powell Electronics, RS Americas, Newark Electronics, Jameco Electronics and element14 have stock available or on a lead time for 6358.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6358 often in real-time on the comparison pages.
What if I can't find stock of 6358?
You can fill out our help required form which you can use to request a quote for 6358 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.