Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
0-0063575-1,
0-063575-1 |
Prices starting from US$0.23
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.27
|
No stock
|
Buy Now | |
Heilind Electronics
from US$0.28
|
19,950
in stock
|
Buy Now | |
TE Store
from US$0.26
|
6,855
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.28
|
6,650
in stock
|
Buy Now | |
Power and Signal Group
-
|
16,800
in stock
|
Buy Now | |
RS
from US$0.53
|
-
|
Buy Now | |
Avnet America
from US$0.23
|
-
|
Buy Now | |
RS Americas
from US$0.31
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Unplated |
---|---|
Terminal Orientation | Flag |
Terminal Type | Grounding Clip |
Wire Insulation Diameter (Max) | 3.56mm, .14in |
Accepts Wire Insulation Diameter Range | .1 – .14in, 2.54 – 3.56mm |
Overall Length | .67in, 17.1mm |
Wire Size | .8 – 2mm², 18 – 14AWG |
Wire Insulation Support | With |
Comment | CSA approved for 18 AWG only. Panel thickness range--from .019 to .060. Panel thickness outside of this range may be used with AMP Engineering approval. |
Packaging Method | Reel |
Wire/Cable Type | Discrete Wire |
GROUNDING CLIP 0198 SST | Heilind Electronics |
GROUND CLIP 14-18AWG ST Special Purpose Terminal Type: Grounding Clip Wire Size: 18 – 14 AWG Wire Size: .8 – 2 mm² Terminal Material Thickness: .02 in Terminal Material Thickness: .51 mm Grounding Clip 18 – 14 AWG .8 – 2 mm² .02" | Special Purpose Terminal | Part Number: 63575-1 | Internal Number: 63575-1 | Alias Number: 0-0063575-1 | TE Connectivity | TE Store |
GROUNDING CLIP 0198 SST | Power and Signal Group |
Groundin Terminal,0.8-2.00mm2 | RS |
Grounding Clip 0198 Sst Rohs Compliant: Yes |Amp Te Connectivity 63575-1 | Newark Electronics |
Grounding Clip 14-18AWG 17.1mm 15.62mm Strip | Avnet America |
Groundin Terminal,0.8-2.00mm2 | TE Connectivity 63575-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | Extreme |
RoHS: | Unknown |
Battery Voltage | 1.2V |
---|---|
Battery Technology | Nickel Metal Hydride |
Battery Capacity | 800mAh |
Battery Size Code | AAA |
Battery Terminals | Raised Positive and Flat Negative |
External Diameter | 10.5mm |
External Height | 44.5mm |
External Width | - |
External Depth | - |
Weight | 12g |
Battery IEC Code | HR03 |
Battery NEDA Code | - |
Product Range | Extreme |
SVHC | No SVHC (15-Jan-2018) |
Battery Type | NiMH |
Body Diameter | 10.5mm |
External Length / Height | 44.5mm |
Output Voltage | 1.2V |
Pack Quantity | 4 |
Where can I find additional details, specifications and documents for a 63575-1?
Additional datasheets, footprints and schematics for 63575-1 are listed on our Part Details page. You can also find images and similar parts to 63575-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 63575-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 63575-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 63575-1 fall under?
The 63575-1 is listed under Terminals & Splices > Special Purpose Terminals.
Can I view similar or alternative parts?
You can view similar parts to 63575-1 when available in the Special Purpose Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 63575-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 63575-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 63575-1 have stock available?
Authorised distributors including Heilind Electronics, TE Store, Heilind Electronics Asia, Power and Signal Group and RS have stock available or on a lead time for 63575-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 63575-1 often in real-time on the comparison pages.
What if I can't find stock of 63575-1?
You can fill out our help required form which you can use to request a quote for 63575-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.