Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin |
---|---|
Terminal Orientation | Straight |
Terminal Type | Poke-In |
Material Thickness | .02in, .508mm |
Accepts Wire Insulation Diameter Range | 1.52 – 2.54mm, .06 – .1in |
Lead Wire Size | .3 – .8mm², 22 – 18AWG |
Wire Insulation Diameter (Max) | .1in, 2.54mm |
Terminal Height | .26in, 6.6mm |
Overall Length | 13.21mm, .52in |
Wire Size | 22 – 18AWG, .64 – 1.02mm² |
Stock Thickness (Magnet Wire Side) | .508mm, .02in |
Wire Insulation Support | With |
Comment | Same as Part Number 62898-1 except tab serration on top of tab only., Accepts stranded, fused stranded or solid lead wire. |
Packaging Quantity | 7500 |
Packaging Method | Reel, Reel/Carton |
Wire/Cable Type | Lead Wire |
Shape Description | Poke-In Tab - D |
Sealable | No |
Crimp Area Length | .125in, 3.18mm |
Termination Method | IDC Standard, Crimp |
Mag-Mate Poke-In Tab 020Tpbr Rohs Compliant: Yes |Amp Te Connectivity 63574-1 | Newark Electronics |
Tab Terminal M 13.21mm 3.43mm Strip | Avnet America |
Where can I find additional details, specifications and documents for a 63574-1?
Additional datasheets, footprints and schematics for 63574-1 are listed on our Part Details page. You can also find images and similar parts to 63574-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 63574-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 63574-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 63574-1 fall under?
The 63574-1 is listed under Terminals & Splices > Magnet Wire Terminals.
Can I view similar or alternative parts?
You can view similar parts to 63574-1 when available in the Magnet Wire Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 63574-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 63574-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 63574-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Farnell have stock available or on a lead time for 63574-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 63574-1 often in real-time on the comparison pages.
What if I can't find stock of 63574-1?
You can fill out our help required form which you can use to request a quote for 63574-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.