Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Body Shape | Wide |
---|---|
Cavity Size | Size 3 |
Plating Material | Tin |
Terminal Orientation | Straight |
Terminal & Splice Type | Tab |
Terminal Type | Tab |
Mating Tab Width | 6.35mm, .25in |
Terminal Height | .3in, 7.62mm |
Stock Thickness (Magnet Wire Side) | .016in, .406mm |
Overall Length | 18.97mm, .747in |
Mating Tab Thickness | .8mm, .032in |
Magnet Wire Size | 27 – 23AWG, .36 – .57mm |
Material Thickness | .032in, .8mm |
Identification Number | 10 |
Mating Retention Type | Hole |
Comment | With Latches, Half hard temper brass, Two magnet wires may be terminated in the same terminal slot if diameters are equal. |
Packaging Method | Reel/Carton, Reel |
Packaging Quantity | 7000 |
Wire/Cable Type | Magnet Wire |
Sealable | No |
Termination Method | IDC Standard |
Operating Temperature Range | -85 – 302°F, -65 – 150°C |
Tab 250 Faston Mag-Mate |Amp Te Connectivity 63571-2 | Newark Electronics |
250 Series 27-23 AWG Magnetic FASTON Tab Terminal Connector | Future Electronics |
Tab Terminal 23-27AWG M 18.97mm Tin Strip on Reel | Avnet America |
Special Order: TAB 250 FASTON MAG-MATE Magnet Wire Terminal Type: Tab Mating Tab Width: .25 in Mating Tab Width: 6.35 mm Mating Tab Thickness: .032 in Mating Tab Thickness: .8 mm Tab .25" 6.35 mm .032" | Magnet Wire Terminal | Part Number: 63571-2 | Internal Number: 63571-2 | .25" | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | MAG-MATE Series |
RoHS: | Unknown |
Product Range | MAG-MATE Series |
---|---|
Termination | IDC / IDT |
Terminal Type | Tab |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 63571-2?
Additional datasheets, footprints and schematics for 63571-2 are listed on our Part Details page. You can also find images and similar parts to 63571-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 63571-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 63571-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 63571-2 fall under?
The 63571-2 is listed under Terminals & Splices > Magnet Wire Terminals.
Can I view similar or alternative parts?
You can view similar parts to 63571-2 when available in the Magnet Wire Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 63571-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 63571-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 63571-2 have stock available?
Authorised distributors including Power and Signal Group, Newark Electronics, Future Electronics, Avnet America and TE Store have stock available or on a lead time for 63571-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 63571-2 often in real-time on the comparison pages.
What if I can't find stock of 63571-2?
You can fill out our help required form which you can use to request a quote for 63571-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.