Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0250
Plating Material | Tin |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Terminal Type | Receptacle |
Crimp Type | F-Crimp |
Contact Base Material | Brass |
Barrel Type | Open |
Terminal & Splice Type | Receptacle |
Terminal Orientation | Straight |
Mating Tab Thickness | .81mm, .032in |
Mating Tab Width | 6.35mm, .25in |
Receptacle Terminal Stock Thickness | .46mm, .018in |
Wire Size | 18 – 14AWG, .82 – 2.08mm² |
Accepts Wire Insulation Diameter Range | 3.1 – 4.3mm, .12 – .17in |
Overall Length | 19.18mm, .755in |
UL Rating | Listed |
CSA Certified | Yes |
Mating Retention Type | Dimple |
Wire Insulation Support | With |
Comment | Stress Relieved. |
Line | Premier |
Packaging Method | Strip/Reel |
Packaging Quantity | 11000 |
Wire/Cable Type | Regular Wire |
Wire Stop | No |
Insertion Force | Low |
Sealable | No |
Insulated | No |
Terminates To | Wire & Cable |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
Terminal, Faston, 6.35Mm, 18-14Awg, Crimp | Newark Electronics |
250 FAST REC IS 18-14 TPBR | Heilind Electronics |
250 FAST REC IS 18-14 TPBR | Power and Signal Group |
Quick Disconnect Terminal 14-18AWG F 19.18mm 7.62mm Tin Strip | Avnet America |
250 FASTON REC 18-14 TPBR Quick Disconnect Terminal Type: Receptacle Wire Size: 18 – 14 AWG Wire Size: .82 – 2.08 mm² Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Receptacle 18 – 14 AWG .82 – 2.08 mm² 6.35 mm | Quick Disconnect | Part Number: 63537-2 | Internal Number: 63537-2 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | FASTON 250 Series |
RoHS: | Unknown |
Product Range | FASTON 250 Series |
---|---|
Terminal Type | Female Quick Disconnect |
Tab Size - Metric | 6.35mm x 0.81mm |
Tab Size - Imperial | 0.25" x 0.032" |
Wire Size AWG Min | 18AWG |
Wire Size AWG Max | 14AWG |
Insulator Colour | - |
Conductor Area CSA | 2mm² |
Insulator Material | Uninsulated |
Terminal Material | Brass |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a 63537-2?
Additional datasheets, footprints and schematics for 63537-2 are listed on our Part Details page. You can also find images and similar parts to 63537-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 63537-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 63537-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 63537-2 fall under?
The 63537-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 63537-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 63537-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 63537-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 63537-2 have stock available?
Authorised distributors including Newark Electronics, Heilind Electronics, Power and Signal Group, Avnet America and element14 have stock available or on a lead time for 63537-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 63537-2 often in real-time on the comparison pages.
What if I can't find stock of 63537-2?
You can fill out our help required form which you can use to request a quote for 63537-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.