Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Terminal Type | Receptacle |
Terminal Orientation | Straight |
Crimp Type | F-Crimp |
Contact Base Material | Brass |
Terminal & Splice Type | Receptacle |
Barrel Type | Open |
Wire Size | 20 – 16AWG, .51 – 1.31mm² |
Receptacle Terminal Stock Thickness | .02in, .51mm |
Mating Tab Thickness | .51mm, .02in |
Mating Tab Width | 4.75mm, .187in |
Overall Length | .575in, 14.61mm |
Locking Lance Height | 1.14mm, .045in |
Wire Insulation Support | Without |
Mating Retention Type | Locking Lance |
Comment | With locking lance. |
Packaging Quantity | 12500 |
Packaging Method | Strip/Reel |
Insulated | No |
Wire/Cable Type | Regular Wire |
Sealable | No |
Insertion Force | Normal |
Terminates To | Wire & Cable |
Wire Stop | No |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
.187 FF REC 20-16 .0126PTPBR | Heilind Electronics |
.187 Ff Rec 20-16 .0126Ptpbr Rohs Compliant: Yes |Amp Te Connectivity 63521-1 | Newark Electronics |
Quick Disconnect Terminal 16-20AWG F Pre-Tin Strip | Avnet America |
Where can I find additional details, specifications and documents for a 63521-1?
Additional datasheets, footprints and schematics for 63521-1 are listed on our Part Details page. You can also find images and similar parts to 63521-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 63521-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 63521-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 63521-1 fall under?
The 63521-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 63521-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 63521-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 63521-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 63521-1 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, Avnet America and Farnell have stock available or on a lead time for 63521-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 63521-1 often in real-time on the comparison pages.
What if I can't find stock of 63521-1?
You can fill out our help required form which you can use to request a quote for 63521-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.