Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.07
Fully Insulated | No |
---|---|
Plating Material | Tin |
Terminal Type | Receptacle |
Terminal Orientation | Straight |
Crimp Type | F-Crimp |
Contact Base Material | Brass |
Terminal & Splice Type | Receptacle |
Barrel Type | Open |
Mating Tab Thickness | .81mm, .032in |
Mating Tab Width | 4.75mm, .187in |
Accepts Wire Insulation Diameter Range | 2.29 – 3.3mm, .09 – .13in |
Wire Size | 20 – 16AWG, .51 – 1.31mm² |
Receptacle Terminal Stock Thickness | .3mm, .012in |
Overall Length | 18.8mm, .74in |
UL Rating | Recognized |
Extraction Force | .7 – 10.2kgf, 7 – 100Newton |
Wire Insulation Support | With |
Mating Retention Type | Dimple |
Packaging Quantity | 12000 |
Packaging Method | Strip/Reel |
Insertion Force | Normal |
Terminates To | Wire & Cable |
Wire/Cable Type | Discrete Wire |
Insulated | No |
Wire Stop | No |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
Terminals 187 POS LOC RCPT 0126 TPBR | Rapid Electronics |
Quick Disconnect Terminal 16-20AWG F 19.57mm 5.59mm Tin Strip | Avnet America |
PL 187 TERMINAL REC 20-16 AWG TPBR | TE Connectivity 63520-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Nut,1/2-32,br,ni,625,094 |Grayhill 635201 | Newark Electronics |
Switch Hardware NUT,1/2-32,BR,NI,625,094 | Sager |
Where can I find additional details, specifications and documents for a 63520-1?
Additional datasheets, footprints and schematics for 63520-1 are listed on our Part Details page. You can also find images and similar parts to 63520-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 63520-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 63520-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 63520-1 fall under?
The 63520-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 63520-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 63520-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 63520-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 63520-1 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, Avnet America, RS Americas and Boersig have stock available or on a lead time for 63520-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 63520-1 often in real-time on the comparison pages.
What if I can't find stock of 63520-1?
You can fill out our help required form which you can use to request a quote for 63520-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.