Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
ALR-AT-20,
2-1199053-4 |
Color | Aluminum |
---|---|
LED Compatible | Yes |
Dimensions | 3.75 x 1.98 x 1.34in |
Voltage Rating | 105 – 305VAC |
Load Rating (Ballast) | 1900VA |
Fail Mode | On |
Load Rating (Tungsten) | 2000W |
Housing Material | Die Cast Aluminum |
UL Rating | Yes |
CSA Certified | Yes |
Mounting Style | Conduit Mount |
Application | Dusk-to-dawn lighting control Turn OFF delay prevents loads switching OFF due to car headlights and lightning. Adjustable slide bar allows field adjustment to satisfy various lighting environments. |
Turn ON Light Level | 1.5fc |
Turn ON Time Delay | 30 – 45seconds |
OFF/ON Ratio | 4:1 |
Wire Leads | 6 in, 14 AWG, Rated 105°C |
Product Use | Parking Lot, Building Perimeters, Outdoor Signs. |
Packaging Method | Individually Boxed Units |
Product Availability | AMERICAS, EMEA, ANZPAC, ASIA |
Light Sensor | CdS Photocell |
Product Family | AT Series |
Technology | Thermal |
Product Type | Commercial/Industrial |
Operating Temperature Range | -40 – 65°C |
Photocontrol CdS Photocell 105V to 305V 2000W/1900VA Box | Avnet America |
ALR-AT-20 | TE Connectivity 635008-000 | RS Americas |
Where can I find additional details, specifications and documents for a 635008-000?
Additional datasheets, footprints and schematics for 635008-000 are listed on our Part Details page. You can also find images and similar parts to 635008-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 635008-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 635008-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 635008-000 fall under?
The 635008-000 is listed under Power Systems > Street Lighting > Street Lighting Photo Controls.
Can I view similar or alternative parts?
You can view similar parts to 635008-000 when available in the Street Lighting Photo Controls range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 635008-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 635008-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 635008-000 have stock available?
Authorised distributors including Avnet America and RS Americas have stock available or on a lead time for 635008-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 635008-000 often in real-time on the comparison pages.
What if I can't find stock of 635008-000?
You can fill out our help required form which you can use to request a quote for 635008-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.