Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Body Shape | Wide |
---|---|
Cavity Size | Size 4 |
Plating Material | Tin |
Terminal Type | Tab |
Terminal & Splice Type | Tab |
Terminal Orientation | Straight |
Aluminum Wire Size | .72 – .91mm |
Mating Tab Width | 6.35mm, .25in |
Magnet Wire Size | .64 – .81mm, 22 – 20AWG |
Terminal Height | .505in, 12.83mm |
Stock Thickness (Magnet Wire Side) | .508mm, .02in |
Material Thickness | .032in, .8mm |
Mating Tab Thickness | .032in, .8mm |
Overall Length | 24.18mm, .952in |
Identification Number | 18 |
Mating Retention Type | Hole |
Comment | Varnish resist coating., Two magnet wires may be terminated in the same terminal slot if diameters are equal., After insertion into plastic cavity, tab portion can not be bent over. The body is potted in only. |
Packaging Method | Reel/Carton, Reel |
Packaging Quantity | 5000 |
Wire/Cable Type | Magnet Wire |
Sealable | No |
Termination Method | IDC Standard |
Operating Temperature Range | -65 – 150°C, -85 – 302°F |
Mag-Mate 250 F-Tab Tpbr Rohs Compliant: Yes |Amp Te Connectivity 63495-1 | Newark Electronics |
Mag-Mate Terminal 20-22AWG M 24.18mm 7.95mm Tin Strip | Avnet America |
Special Order: MAG-MATE 250 F-TAB TPBR Magnet Wire Terminal Type: Tab Mating Tab Width: .25 in Mating Tab Width: 6.35 mm Mating Tab Thickness: .032 in Mating Tab Thickness: .8 mm Tab .25" 6.35 mm .032" | Magnet Wire Terminal | Part Number: 63495-1 | Internal Number: 63495-1 | .25" | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 63495-1?
Additional datasheets, footprints and schematics for 63495-1 are listed on our Part Details page. You can also find images and similar parts to 63495-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 63495-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 63495-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 63495-1 fall under?
The 63495-1 is listed under Terminals & Splices > Magnet Wire Terminals.
Can I view similar or alternative parts?
You can view similar parts to 63495-1 when available in the Magnet Wire Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 63495-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 63495-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 63495-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, TE Store and Farnell have stock available or on a lead time for 63495-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 63495-1 often in real-time on the comparison pages.
What if I can't find stock of 63495-1?
You can fill out our help required form which you can use to request a quote for 63495-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.