Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.18
|
36,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.15
|
36,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.12
|
36,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.11
|
36,000
in stock
|
Buy Now | |
Farnell
from US$0.24
|
29,000
in stock
|
Buy Now | |
Avnet America
from US$0.10
|
-
|
Buy Now | |
RS Americas
from US$0.11
|
-
|
Buy Now |
Cavity Size | Size 2 |
---|---|
Plating Material | Tin |
Terminal Type | Tab |
Terminal & Splice Type | Tab |
Terminal Orientation | Straight |
Stock Thickness (Magnet Wire Side) | .016in, .406mm |
Terminal Height | .3in, 7.68mm |
Material Thickness | .508mm, .02in |
Overall Length | 14.86mm, .585in |
Mating Tab Thickness | .508mm, .02in |
Magnet Wire Size | 27 – 23AWG, .36 – .57mm |
Aluminum Wire Size | .41 – .91mm, 21 – 19AWG |
Mating Tab Width | .128in, 3.25mm |
Comment | Two magnet wires may be terminated in the same terminal slot if diameters are equal. |
Packaging Method | Reel, Reel/Carton |
Sealable | No |
Wire/Cable Type | Magnet Wire |
Termination Method | IDC Standard |
Operating Temperature Range | -65 – 150°C, -85 – 302°F |
Mag-Mate 125 X 020 Tab Tpbr |Amp Te Connectivity 63489-1 | Newark Electronics |
Terminals MAG-MATE 125 X 020 TAB TPBR | Rapid Electronics |
TE Connectivity MAG-MATE 125 X 020 TAB TPBR Terminals MA | Distrelec |
TERMINALS - PCB TERMINALS CONNECTORS | Farnell |
Mag-Mate Terminal 23-27AWG M 14.86mm 4.32mm Tin Strip | Avnet America |
SOLIS SP SPD22-16COM22-18MIL1057 | TE Connectivity 63489-1 | RS Americas |
Where can I find additional details, specifications and documents for a 63489-1?
Additional datasheets, footprints and schematics for 63489-1 are listed on our Part Details page. You can also find images and similar parts to 63489-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 63489-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 63489-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 63489-1 fall under?
The 63489-1 is listed under Terminals & Splices > Magnet Wire Terminals.
Can I view similar or alternative parts?
You can view similar parts to 63489-1 when available in the Magnet Wire Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 63489-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 63489-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 63489-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 63489-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 63489-1 often in real-time on the comparison pages.
What if I can't find stock of 63489-1?
You can fill out our help required form which you can use to request a quote for 63489-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.