Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
8-1195020-0,
6348783003 |
No distributors results available
View Full Pricing & Stock ComparisonWire Color | Yellow |
---|---|
Insulation Material | Radiation-Crosslinked, Modified ETFE |
Conductor Material | Silver-Coated Copper |
Number of Conductors | 1 |
Number of Strands | 19 |
Overall Outside Diameter | .05in, 1.27mm |
Cable Insulation Thickness | .005in, .127mm |
Conductor Diameter | .04in, 1.01mm |
Wire Size | .52mm², 20AWG |
Strand Size | 32AWG |
Wire Diameter | .05in, 1.27mm |
Voltage Rating | 600V |
Wire Source | United Kingdom |
Product Classification | High Performance - Spec 44, 55 & RCW |
Cable Type | Spec 55A |
Product Type | Wire |
Cable Style | Primary |
Operating Temperature Range | -65 – 200°C |
Where can I find additional details, specifications and documents for a 6348783003?
Additional datasheets, footprints and schematics for 6348783003 are listed on our Part Details page. You can also find images and similar parts to 6348783003 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6348783003 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6348783003 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6348783003 fall under?
The 6348783003 is listed under Wire & Cable > Hook Up Wire.
Can I view similar or alternative parts?
You can view similar parts to 6348783003 when available in the Hook Up Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6348783003 you can contact the distributor directly for product support, shipping queries etc.
Is the 6348783003 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6348783003 have stock available?
There is no stock from authorised distributors for 6348783003.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6348783003 often in real-time on the comparison pages.
What if I can't find stock of 6348783003?
You can fill out our help required form which you can use to request a quote for 6348783003 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.