Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin |
---|---|
Terminal Angle | Straight |
Connection Capacity | Single |
Stud Hole | Yes |
Terminal Size | 6.35 |
Terminal & Splice Type | Tab |
Terminal Type | Tab |
Terminal Orientation | Straight |
Underplating Material | Brass |
Mating Tab Thickness | .032in, .81mm |
Receptacle Terminal Stock Thickness | .81mm, .032in |
Stud Diameter | 3.18mm, .125in |
Mating Tab Width | .25in, 6.35mm |
Wire Size | .35 – .57mm², 28 – 23AWG |
Wire Insulation Support | Without |
Packaging Quantity | 5000 |
Packaging Method | Reel |
Terminates To | Printed Circuit Board, Wire & Cable |
Support Style | Open Barrel |
Termination Method | Through Hole |
Operating Temperature Range | -30 – 110°C, -22 – 230°F |
FAST,AMPLIVAR .250 TAB 200-566 CMA TPBR PCB Terminal Type: Tab Mating Tab Width: .25 in Mating Tab Width: 6.35 mm Mating Tab Thickness: .032 in Mating Tab Thickness: .81 mm Tab .25" 6.35 mm .032" | PCB Terminal | Part Number: 63483-1 | Internal Number: 63483-1 | .25" | TE Connectivity | TE Store |
250 Amvar Tab 200-566 Tpbr Rohs Compliant: Yes |Amp Te Connectivity 63483-1 | Newark Electronics |
Quick Disconnect Tab Tab 25.65mm 7.49mm Tin Strip on Reel | Avnet America |
Where can I find additional details, specifications and documents for a 63483-1?
Additional datasheets, footprints and schematics for 63483-1 are listed on our Part Details page. You can also find images and similar parts to 63483-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 63483-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 63483-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 63483-1 fall under?
The 63483-1 is listed under Terminals & Splices > PCB Terminals.
Can I view similar or alternative parts?
You can view similar parts to 63483-1 when available in the PCB Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 63483-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 63483-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 63483-1 have stock available?
Authorised distributors including Powell Electronics, TE Store, Newark Electronics and Avnet America have stock available or on a lead time for 63483-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 63483-1 often in real-time on the comparison pages.
What if I can't find stock of 63483-1?
You can fill out our help required form which you can use to request a quote for 63483-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.