Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0388
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.05
|
No stock
|
Buy Now | |
TE Store
from US$0.06
|
48,175
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
-
|
Buy Now | |
Future Electronics
from US$0.0388
|
-
|
Buy Now | |
Avnet America
from US$0.0411
|
-
|
Buy Now | |
Avnet Asia
from US$0.0430
|
-
|
Buy Now | |
Boersig
from US$0.0438
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Terminal Angle | Straight |
Terminal & Splice Type | Ring Tongue |
Contact Base Material | Steel |
Underplating Material | Nickel |
Terminal Orientation | Straight |
Wire Insulation Diameter | .105 – .145in, 2.66 – 3.68mm |
Stud Diameter | 4.82mm, .19in |
Wire Size | 18 – 14AWG, 1624 – 4106CMA, .8 – 2mm² |
Overall Length | .77in, 19.56mm |
Tongue Thickness | .76mm, .03in |
Barrel Inside Diameter | 3.17mm, .064in, .125in, 1.62mm |
Wire Insulation Diameter (Max) | .145in, 3.683mm |
Wire Insulation Diameter (Min) | .105in |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Strip/Reel |
Packaging Quantity | 8000 |
Insulated | No |
Shape Description | Anti-Rotational/Grounding |
Barrel Type | Open Barrel |
Stud Size | #10 |
Wire/Cable Type | Regular Wire |
Support Style | Insulation Support |
Sealable | No |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
RING 18-14 AWG TPSTL Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 18 – 14 AWG Wire Size: .8 – 2 mm² Wire Size: 1624 – 4106 CMA Stud Size: #10 Closed Ring Tongue Terminal 18 – 14 AWG .8 – 2 mm² 1624 – 4106 CMA | Ring Terminal | Part Number: 63482-1 | Internal Number: 63482-1 | TE Connectivity | TE Store |
Ring Tongue Terminal, #10, 14Awg | Newark Electronics |
Open Barrel 18-14 AWG Straight Non Insulated Ring Terminal | Future Electronics |
Ring Tongue Terminal 14-18AWG 19.61mm 11.3mm Tin Strip | Avnet America |
RING 18-14 AWG TPSTL | Farnell |
RING 18-14 AWG TPSTL | Power and Signal Group |
Where can I find additional details, specifications and documents for a 63482-1?
Additional datasheets, footprints and schematics for 63482-1 are listed on our Part Details page. You can also find images and similar parts to 63482-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 63482-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 63482-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 63482-1 fall under?
The 63482-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 63482-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 63482-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 63482-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 63482-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Future Electronics, Avnet America and Avnet Asia have stock available or on a lead time for 63482-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 63482-1 often in real-time on the comparison pages.
What if I can't find stock of 63482-1?
You can fill out our help required form which you can use to request a quote for 63482-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.