Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Terminal Type | Receptacle |
Terminal Orientation | Straight |
Crimp Type | F-Crimp |
Contact Base Material | Brass |
Terminal & Splice Type | Receptacle |
Barrel Type | Open |
Overall Length | 26.16mm, 1.03in |
Wire Size | .41 – 1.65mm², 21 – 15AWG |
Receptacle Terminal Stock Thickness | .018in, .46mm |
Accepts Wire Insulation Diameter Range | .06in, 1.52mm |
Wire Insulation Support | With |
Packaging Quantity | 3000 |
Packaging Method | Reel |
Sealable | No |
Insulated | No |
Terminates To | Wire & Cable |
Wire/Cable Type | Magnet Wire |
Wire Stop | No |
Insertion Force | Normal |
RCPT STATOR 21-15 0173PTPBR Quick Disconnect Terminal Type: Receptacle Wire Size: 21 – 15 AWG Wire Size: .41 – 1.65 mm² Terminal Orientation: Straight Contact Base Material: Brass Receptacle 21 – 15 AWG .41 – 1.65 mm² Straight | Quick Disconnect | Part Number: 63481-2 | Internal Number: 63481-2 | Brass | TE Connectivity | TE Store |
Rcpt Stator 21-15 0173Ptpbr Rohs Compliant: Yes |Amp Te Connectivity 63481-2 | Newark Electronics |
Quick Disconnect Terminal 15-21AWG Pre-Tin Reel | Avnet America |
RCPT STATOR 21-15 0173PTPBR | Farnell |
Where can I find additional details, specifications and documents for a 63481-2?
Additional datasheets, footprints and schematics for 63481-2 are listed on our Part Details page. You can also find images and similar parts to 63481-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 63481-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 63481-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 63481-2 fall under?
The 63481-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 63481-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 63481-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 63481-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 63481-2 have stock available?
Authorised distributors including Chip One Stop, TE Store, Newark Electronics, Avnet America and Farnell have stock available or on a lead time for 63481-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 63481-2 often in real-time on the comparison pages.
What if I can't find stock of 63481-2?
You can fill out our help required form which you can use to request a quote for 63481-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.