Coating Type | Varnish |
---|---|
Coating Applications | Battery Terminals PCBs |
Dispensing Method | Can |
Coating Colour | Transparent |
Weight | - |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Volume | 650ml |
Colour | Transparent |
COATING, VARNISH, 650ML, AEROSOL | Farnell |
Casebrite Iphone 6 Or 6S Plus | Newark Electronics |
Flashlight Type | Hand Held |
---|---|
Light Source | LED |
Lumen Output | 200lm |
Power Source | Lithium Ion Battery |
Where can I find additional details, specifications and documents for a 6348?
Additional datasheets, footprints and schematics for 6348 are listed on our Part Details page. You can also find images and similar parts to 6348 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6348 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6348 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6348 fall under?
The 6348 is listed under Tools & Maintenance > Paints Coatings & Varnish > Miscellaneous Coatings.
Can I view similar or alternative parts?
You can view similar parts to 6348 when available in the Miscellaneous Coatings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6348 you can contact the distributor directly for product support, shipping queries etc.
Is the 6348 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6348 have stock available?
Authorised distributors including RS, Farnell and Newark Electronics have stock available or on a lead time for 6348.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6348 often in real-time on the comparison pages.
What if I can't find stock of 6348?
You can fill out our help required form which you can use to request a quote for 6348 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.