Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0310
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.06
|
No stock
|
Buy Now | |
Chip One Stop
from US$0.0498
|
80,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0310
|
32,965
in stock
|
Buy Now | |
TE Store
from US$0.07
|
23,554
in stock
|
Buy Now | |
Future Electronics
from US$0.0440
|
-
|
Buy Now | |
Avnet America
from US$0.0484
|
-
|
Buy Now | |
Boersig
from US$0.0433
|
-
|
Buy Now | |
TTI Europe
from US$0.0426
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Terminal Type | Receptacle |
Terminal Orientation | Straight |
Crimp Type | F-Crimp |
Contact Base Material | Brass |
Terminal & Splice Type | Receptacle |
Barrel Type | Open |
Mating Tab Width | .187in, 4.75mm |
Overall Length | .585in, 14.86mm |
Mating Tab Thickness | .81mm, .032in |
Accepts Wire Insulation Diameter Range | .09 – .13in, 2.29 – 3.3mm |
Wire Size | .51 – 1.31mm², 20 – 16AWG |
Receptacle Terminal Stock Thickness | .3mm, .012in |
UL Rating | Listed |
CSA Certified | Yes |
Wire Insulation Support | With |
Mating Retention Type | Dimple |
Line | Budget |
Packaging Method | Strip/Reel |
Packaging Quantity | 20000 |
Sealable | No |
Wire/Cable Type | Regular Wire |
Wire Stop | No |
Terminates To | Wire & Cable |
Insertion Force | Low |
Insulated | No |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
Female Quick Disconnect, 16-20Awg/4.75Mm | Newark Electronics |
187 FASTON REC 20-16 AWG TPBR Quick Disconnect Terminal Type: Receptacle Wire Size: 20 – 16 AWG Wire Size: .51 – 1.31 mm² Mating Tab Width: 4.75 mm Mating Tab Width: .187 in Receptacle 20 – 16 AWG .51 – 1.31 mm² 4.75 mm | Quick Disconnect | Part Number: 63477-2 | Internal Number: 63477-2 | TE Connectivity | TE Store |
Faston 16-20 AWG Crimp Termination Receptacle | Future Electronics |
Quick Disconnect Terminal 16-20AWG RCP 14.85mm 5.58mm Tin Strip | Avnet America |
187 FASTON REC 20-16 AWG TPBR | Boersig |
FASTON .187 RECEPTACLE 20-16 AWG TPBR | Farnell |
RCPT 187 FASTON 0126 TPBR | Power and Signal Group |
Where can I find additional details, specifications and documents for a 63477-2?
Additional datasheets, footprints and schematics for 63477-2 are listed on our Part Details page. You can also find images and similar parts to 63477-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 63477-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 63477-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 63477-2 fall under?
The 63477-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 63477-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 63477-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 63477-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 63477-2 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, TE Store, Future Electronics and Avnet America have stock available or on a lead time for 63477-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 63477-2 often in real-time on the comparison pages.
What if I can't find stock of 63477-2?
You can fill out our help required form which you can use to request a quote for 63477-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.