Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.08
Fully Insulated | No |
---|---|
Plating Material | Tin |
Connection Capacity | Single |
Terminal Orientation | Flag |
Contact Base Material | Brass |
Crimp Type | Tab-Lok |
Barrel Type | Open |
Terminal & Splice Type | Receptacle |
Terminal Type | Receptacle |
Mating Tab Thickness | .51mm, .02in |
Wire Size | 20 – 16AWG, .51 – 1.31mm² |
Mating Tab Width | 4.75mm, .187in |
Accepts Wire Insulation Diameter Range | 2.79 – 4.32mm, .11 – .17in |
Receptacle Terminal Stock Thickness | .013in, .33mm |
Overall Length | 13.46mm, .53in |
CSA Certified | Yes |
UL Rating | Listed |
Mating Retention Type | Dimple |
Wire Insulation Support | With |
Line | Budget |
Packaging Method | Strip/Reel |
Packaging Quantity | 6000 |
Insulated | No |
Wire/Cable Type | Regular Wire |
Sealable | No |
Wire Stop | No |
Insertion Force | Low |
Terminates To | Wire & Cable |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
187 FASTON FLAG REC 20-16 AWG TPBR Quick Disconnect Terminal Type: Receptacle Wire Size: 20 – 16 AWG Wire Size: .51 – 1.31 mm² Mating Tab Width: 4.75 mm Mating Tab Width: .187 in Receptacle 20 – 16 AWG .51 – 1.31 mm² 4.75 mm | Quick Disconnect | Part Number: 63476-2 | Internal Number: 63476-2 | TE Connectivity | TE Store |
RCPT 187 FLG FASTON 0126 TPBR | Heilind Electronics |
Rcpt 187 Flg Faston 0126 Tpbr Rohs Compliant: Yes |Amp Te Connectivity 63476-2 | Newark Electronics |
Quick Disconnect Terminal 16-20AWG F 13.46mm 5.61mm Tin Strip | Avnet America |
RCPT 187 FLG FASTON 0126 TPBR | Power and Signal Group |
Where can I find additional details, specifications and documents for a 63476-2?
Additional datasheets, footprints and schematics for 63476-2 are listed on our Part Details page. You can also find images and similar parts to 63476-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 63476-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 63476-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 63476-2 fall under?
The 63476-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 63476-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 63476-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 63476-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 63476-2 have stock available?
Authorised distributors including TE Store, Heilind Electronics, Heilind Electronics Asia, Newark Electronics and Avnet America have stock available or on a lead time for 63476-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 63476-2 often in real-time on the comparison pages.
What if I can't find stock of 63476-2?
You can fill out our help required form which you can use to request a quote for 63476-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.