Plating Material | Unplated |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Terminal Type | Receptacle |
Terminal Orientation | Straight |
Crimp Type | F-Crimp |
Contact Base Material | Brass |
Terminal & Splice Type | Receptacle |
Barrel Type | Open |
Receptacle Terminal Stock Thickness | .013in, .33mm |
Wire Size | 20 – 16AWG, .51 – 1.31mm² |
Mating Tab Thickness | .51mm, .02in |
Mating Tab Width | .187in, 4.75mm |
Accepts Wire Insulation Diameter Range | .09 – .13in, 2.3 – 3.3mm |
UL Rating | Listed |
CSA Certified | Yes |
Wire Insulation Support | With |
Mating Retention Type | Dimple |
Line | Budget |
Packaging Quantity | 20000 |
Packaging Method | Strip/Reel |
Insertion Force | Low |
Terminates To | Wire & Cable |
Wire Stop | No |
Sealable | No |
Wire/Cable Type | Regular Wire |
Insulated | No |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
187 FASTON REC 20-16 AWG BR Quick Disconnect Terminal Type: Receptacle Wire Size: 20 – 16 AWG Wire Size: .51 – 1.31 mm² Mating Tab Width: 4.75 mm Mating Tab Width: .187 in Receptacle 20 – 16 AWG .51 – 1.31 mm² 4.75 mm | Quick Disconnect | Part Number: 63475-1 | Internal Number: 63475-1 | TE Connectivity | TE Store |
Low Insertion Faston 187 Rec 20-16Awg Br |Amp Te Connectivity 63475-1 | Newark Electronics |
Faston 20-16 AWG Straight Insulation Support Receptacle Terminal | Future Electronics |
Quick Disconnect Terminal 16-20AWG RCP 5.61mm Strip on Reel | Avnet America |
RCPT 187 FASTON 0126 BR | Power and Signal Group |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 63475-1?
Additional datasheets, footprints and schematics for 63475-1 are listed on our Part Details page. You can also find images and similar parts to 63475-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 63475-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 63475-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 63475-1 fall under?
The 63475-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 63475-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 63475-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 63475-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 63475-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Future Electronics, Avnet America and Power and Signal Group have stock available or on a lead time for 63475-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 63475-1 often in real-time on the comparison pages.
What if I can't find stock of 63475-1?
You can fill out our help required form which you can use to request a quote for 63475-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.