Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.12
|
23,640
in stock
|
Buy Now | |
Newark Electronics
from US$0.17
|
23,640
in stock
|
Buy Now | |
Rapid Electronics
from US$0.10
|
23,640
in stock
|
Buy Now | |
Chip One Stop
from US$0.12
|
23,640
in stock
|
Buy Now | |
Avnet America
from US$0.12
|
-
|
Buy Now | |
Boersig
from US$0.11
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Fully Insulated | No |
---|---|
Plating Material | Tin |
Connection Capacity | Single |
Terminal Orientation | Straight |
Barrel Type | Open |
Terminal Type | Receptacle |
Terminal & Splice Type | Receptacle |
Crimp Type | F-Crimp |
Contact Base Material | Brass |
Wire Size | 2.08 – 5.26mm², 14 – 10AWG |
Overall Length | 19.56mm, .77in |
Mating Tab Thickness | .81mm, .032in |
Receptacle Terminal Stock Thickness | .016in, .41mm |
Accepts Wire Insulation Diameter Range | .225 – .275in, 5.72 – 6.99mm |
Mating Tab Width | 6.35mm, .25in |
Wire Insulation Support | With |
Mating Retention Type | Locking Lance |
Packaging Method | Strip/Reel |
Packaging Quantity | 6000 |
Insertion Force | Normal |
Insulated | No |
Terminates To | Wire & Cable |
Wire Stop | No |
Sealable | No |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
Terminals 250 Rcpt Fastin- Faston 016Tpbr |Amp Te Connectivity 63467-1 | Newark Electronics |
Terminals 250 RCPT FASTIN- FASTON 016TPBR | Rapid Electronics |
TE Connectivity - AMP FASTIN-FASTON 250 Push-On Term 5.26mm2 | Distrelec |
Quick Disconnect Terminal 10-14AWG RCP 19.05mm 7.44mm Tin Strip | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 63467-1?
Additional datasheets, footprints and schematics for 63467-1 are listed on our Part Details page. You can also find images and similar parts to 63467-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 63467-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 63467-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 63467-1 fall under?
The 63467-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 63467-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 63467-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 63467-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 63467-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 63467-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 63467-1 often in real-time on the comparison pages.
What if I can't find stock of 63467-1?
You can fill out our help required form which you can use to request a quote for 63467-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.