Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Cavity Size | Size 4 |
---|---|
Plating Material | Tin |
Body Shape | Wide |
Terminal Type | Tab |
Terminal Orientation | Straight |
Terminal & Splice Type | Tab |
Mating Tab Width | 6.35mm, .25in |
Overall Length | .951in, 24.18mm |
Magnet Wire Size | 19 – 17AWG, .91 – 1.15mm |
Terminal Height | 12.83mm, .505in |
Stock Thickness (Magnet Wire Side) | .508mm, .02in |
Material Thickness | .032in, .8mm |
Mating Tab Thickness | .032in, .8mm |
Identification Number | 24 |
Mating Retention Type | Hole |
Comment | Varnish resist coating., After insertion into plastic cavity, tab portion can not be bent over. The body is potted in only., Two magnet wires may be terminated in the same terminal slot if diameters are equal. |
Packaging Method | Reel, Reel/Carton |
Packaging Quantity | 5000 |
Wire/Cable Type | Magnet Wire |
Sealable | No |
Termination Method | IDC Standard |
Mag-Mate 250 F-Tab Tpbr Rohs Compliant: Yes |Amp Te Connectivity 63464-3 | Newark Electronics |
Tab Terminal M 24.18mm 7.11mm Strip | Future Electronics |
Special Order: MAG-MATE 250 F-TAB TPBR Magnet Wire Terminal Type: Tab Mating Tab Width: .25 in Mating Tab Width: 6.35 mm Mating Tab Thickness: .032 in Mating Tab Thickness: .8 mm Tab .25" 6.35 mm .032" | Magnet Wire Terminal | Part Number: 63464-3 | Internal Number: 63464-3 | .25" | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 63464-3?
Additional datasheets, footprints and schematics for 63464-3 are listed on our Part Details page. You can also find images and similar parts to 63464-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 63464-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 63464-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 63464-3 fall under?
The 63464-3 is listed under Terminals & Splices > Magnet Wire Terminals.
Can I view similar or alternative parts?
You can view similar parts to 63464-3 when available in the Magnet Wire Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 63464-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 63464-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 63464-3 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, TE Store and Farnell have stock available or on a lead time for 63464-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 63464-3 often in real-time on the comparison pages.
What if I can't find stock of 63464-3?
You can fill out our help required form which you can use to request a quote for 63464-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.