Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.19
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.26
|
15,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.18
|
15,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.21
|
15,000
in stock
|
Buy Now | |
Distrelec
from US$0.17
|
15,000
in stock
|
Buy Now | |
TE Store
from US$0.22
|
9,776
in stock
|
Buy Now | |
Avnet America
from US$0.19
|
-
|
Buy Now | |
Boersig
from US$0.19
|
-
|
Buy Now |
Body Shape | Wide |
---|---|
Plating Material | Tin |
Cavity Size | Size 4 |
Terminal Orientation | Straight |
Terminal & Splice Type | Tab |
Terminal Type | Tab |
Terminal Height | .505in, 12.83mm |
Overall Length | 24.18mm, .952in |
Material Thickness | .8mm, .032in |
Mating Tab Thickness | .8mm, .032in |
Mating Tab Width | 6.35mm, .25in |
Magnet Wire Size | 16 – 15AWG, 1.29 – 1.45mm |
Stock Thickness (Magnet Wire Side) | .508mm, .02in |
Identification Number | 40 |
Mating Retention Type | Hole |
Comment | After insertion into plastic cavity, tab portion can not be bent over. The body is potted in only., Varnish resist coating., Two magnet wires may be terminated in the same terminal slot if diameters are equal. |
Packaging Quantity | 5000 |
Packaging Method | Reel, Reel/Carton |
Wire/Cable Type | Magnet Wire |
Termination Method | IDC Standard |
Mag-Mate 250 F-Tab 15-16 Tpbr |Amp Te Connectivity 63459-3 | Newark Electronics |
TE Connectivity MAG-MATE 250 F-TAB 15-16 TPBR Terminals | Distrelec |
TERMINALS - SPECIALTY CONNECTORS | Farnell |
MAG-MATE 250 F-TAB 15-16 TPBR Magnet Wire Terminal Type: Tab Mating Tab Width: .25 in Mating Tab Width: 6.35 mm Mating Tab Thickness: .032 in Mating Tab Thickness: .8 mm Tab .25" 6.35 mm .032" | Magnet Wire Terminal | Part Number: 63459-3 | Internal Number: 63459-3 | .25" | TE Connectivity | TE Store |
Tab Terminal M 24.18mm 7.11mm Strip | Avnet America |
Where can I find additional details, specifications and documents for a 63459-3?
Additional datasheets, footprints and schematics for 63459-3 are listed on our Part Details page. You can also find images and similar parts to 63459-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 63459-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 63459-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 63459-3 fall under?
The 63459-3 is listed under Terminals & Splices > Magnet Wire Terminals.
Can I view similar or alternative parts?
You can view similar parts to 63459-3 when available in the Magnet Wire Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 63459-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 63459-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 63459-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 63459-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 63459-3 often in real-time on the comparison pages.
What if I can't find stock of 63459-3?
You can fill out our help required form which you can use to request a quote for 63459-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.