Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$19.50
Distributor | Stock | ||
---|---|---|---|
RS
from US$19.50
|
No stock
|
Buy Now |
Coating Type | - |
---|---|
Coating Applications | Industrial |
Dispensing Method | Aerosol |
Coating Colour | - |
Weight | - |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Volume | 400ml |
Where can I find additional details, specifications and documents for a 6345?
Additional datasheets, footprints and schematics for 6345 are listed on our Part Details page. You can also find images and similar parts to 6345 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6345 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6345 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6345 fall under?
The 6345 is listed under Tools & Maintenance > Paints Coatings & Varnish > Miscellaneous Coatings.
Can I view similar or alternative parts?
You can view similar parts to 6345 when available in the Miscellaneous Coatings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6345 you can contact the distributor directly for product support, shipping queries etc.
Is the 6345 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6345 have stock available?
Authorised distributors including RS have stock available or on a lead time for 6345.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6345 often in real-time on the comparison pages.
What if I can't find stock of 6345?
You can fill out our help required form which you can use to request a quote for 6345 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.