Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.07
Plating Material | Unplated |
---|---|
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Underplating Material | Brass |
Stud Diameter | 4.17mm, .164in |
Barrel Inside Diameter | 1.14mm, .045in |
Overall Length | 12.7mm, .5in |
Wire Size | 22 – 18AWG, 640 – 1624CMA, .68 – 1.06mm² |
Tongue Thickness | .025in, .63mm |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 10000 |
Packaging Method | Reel |
Support Style | Non - Insulation Support |
Stud Size | #8, M4 |
Sealable | No |
Shape Description | RING-030 |
Barrel Type | Open Barrel |
Wire/Cable Type | Magnet Wire |
Insulated | No |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
AMVAR RING 22-18 025BR | Heilind Electronics |
Terminals Amvar Ring 22-18 |Amp Te Connectivity 63446-1 | Newark Electronics |
Ring Tongue Terminal 18-22AWG 12.7mm 7.37mm Tin Strip | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 63446-1?
Additional datasheets, footprints and schematics for 63446-1 are listed on our Part Details page. You can also find images and similar parts to 63446-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 63446-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 63446-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 63446-1 fall under?
The 63446-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 63446-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 63446-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 63446-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 63446-1 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, Avnet America and Boersig have stock available or on a lead time for 63446-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 63446-1 often in real-time on the comparison pages.
What if I can't find stock of 63446-1?
You can fill out our help required form which you can use to request a quote for 63446-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.