Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.09
Plating Material | Unplated |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Terminal Type | Receptacle |
Terminal & Splice Type | Receptacle |
Contact Base Material | Brass |
Terminal Orientation | Flag |
Barrel Type | Open |
Crimp Type | Tab-Lok |
Overall Length | .67in, 17.02mm |
Mating Tab Width | 6.35mm, .25in |
Accepts Wire Insulation Diameter Range | 2.79 – 5.33mm, .11 – .21in |
Receptacle Terminal Stock Thickness | .41mm, .016in |
Wire Size | 18 – 12AWG, .82 – 3.31mm² |
Mating Tab Thickness | .032in, .81mm |
UL Rating | Listed |
CSA Certified | Yes |
Mating Retention Type | Dimple |
Wire Insulation Support | With |
Line | Premier |
Comment | This part must mate to a tab with a hole, not a dimple. |
Packaging Quantity | 4000 |
Packaging Method | Strip/Reel |
Terminates To | Wire & Cable |
Insulated | No |
Wire Stop | No |
Sealable | No |
Wire/Cable Type | Regular Wire |
Insertion Force | Low |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
Terminals 250 Flag Fast Rcpt 18-12 016Br |Amp Te Connectivity 63445-5 | Newark Electronics |
Terminals 250 FLAG FAST RCPT 18-12 016BR | Rapid Electronics |
TE Connectivity 250 FASTON FLAG REC 18-12 AWG BR Termina | Distrelec |
Quick Disconnect Terminal 12-18AWG F Strip | Avnet America |
Where can I find additional details, specifications and documents for a 63445-5?
Additional datasheets, footprints and schematics for 63445-5 are listed on our Part Details page. You can also find images and similar parts to 63445-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 63445-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 63445-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 63445-5 fall under?
The 63445-5 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 63445-5 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 63445-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 63445-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 63445-5 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 63445-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 63445-5 often in real-time on the comparison pages.
What if I can't find stock of 63445-5?
You can fill out our help required form which you can use to request a quote for 63445-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.