Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Cavity Size | Special |
---|---|
Plating Material | Tin |
Terminal Type | Tab |
Terminal & Splice Type | Tab |
Terminal Orientation | Straight |
Overall Length | 14.09mm, .555in |
Terminal Height | .145in, 3.911mm |
Magnet Wire Size | .16 – .2mm, 34 – 32AWG |
Material Thickness | .508mm, .02in |
Mating Tab Thickness | .508mm, .02in |
Mating Tab Width | 2.79mm, .11in |
Stock Thickness (Magnet Wire Side) | .25mm, .01in |
Identification Number | 0 |
Mating Retention Type | Hole |
Packaging Method | Reel/Carton, Reel |
Packaging Quantity | 30000 |
Sealable | No |
Wire/Cable Type | Magnet Wire |
Termination Method | IDC Standard |
Mag-Mate 110 F Tab 32-34 Tpbr |Amp Te Connectivity 63441-1 | Newark Electronics |
Crimp Terminal 32-34AWG Tab 14.09mm 3.93mm Tin Strip | Avnet America |
Where can I find additional details, specifications and documents for a 63441-1?
Additional datasheets, footprints and schematics for 63441-1 are listed on our Part Details page. You can also find images and similar parts to 63441-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 63441-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 63441-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 63441-1 fall under?
The 63441-1 is listed under Terminals & Splices > Magnet Wire Terminals.
Can I view similar or alternative parts?
You can view similar parts to 63441-1 when available in the Magnet Wire Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 63441-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 63441-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 63441-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for 63441-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 63441-1 often in real-time on the comparison pages.
What if I can't find stock of 63441-1?
You can fill out our help required form which you can use to request a quote for 63441-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.