Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin |
---|---|
Weight per Piece | .05g |
Splice Material | Brass |
Strip Orientation | Side Feed |
Number of Serrations | 3 |
Splice Capacity | 2 |
Terminal & Splice Type | Splice |
Contact Plating Material | Tin |
Wire Size | .1 – .4mm², 200 – 850CMA, 27 – 21AWG |
Material Thickness | .012in, .3mm |
Overall Length | .195in, 4.95mm |
Operating Voltage | 250 V |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Strip |
Packaging Quantity | 11000 |
Wire/Cable Type | Magnet Wire |
Serrated | Yes |
Splice Type | Pigtail Splice |
Product Type | Splice |
Insulated | No |
Sealable | No |
Barrel Type | Open Barrel |
Crimp Width | .055in, 1.4mm |
MINI AMVAR SPLICE.0126TPBR Splice Type: Pigtail Splice Wire Size: 27 – 21 AWG Wire Size: .1 – .4 mm² Sealable: No Splice Capacity: 2 Pigtail Splice 27 – 21 AWG .1 – .4 mm² | Electrical Wire Splice | Part Number: 63431-3 | Internal Number: 63431-3 | TE Connectivity | TE Store |
Sub Mini Amvar Splice.0126Tpbr Rohs Compliant: Yes |Amp Te Connectivity 63431-3 | Newark Electronics |
Where can I find additional details, specifications and documents for a 63431-3?
Additional datasheets, footprints and schematics for 63431-3 are listed on our Part Details page. You can also find images and similar parts to 63431-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 63431-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 63431-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 63431-3 fall under?
The 63431-3 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 63431-3 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 63431-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 63431-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 63431-3 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America and Farnell have stock available or on a lead time for 63431-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 63431-3 often in real-time on the comparison pages.
What if I can't find stock of 63431-3?
You can fill out our help required form which you can use to request a quote for 63431-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.