Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
634121-000,
8-1195015-3 |
Plating Material | Tin |
---|---|
Insulation Material | Heat Shrink Radiation-Crosslinked Modified Polyamide with hot-melt adhesive lining |
Splice Material | Copper |
Weight per Piece | 2.64g |
Insulation Sleeve Material | Nylon |
Color | Yellow |
Insulation Type | Pre-Insulated |
Splice Features | Sight Hole |
Splice Configuration | Single to Single |
Terminal & Splice Type | Splice |
Overall Length | 42mm, 1.65in |
Outside Diameter | .193in, 4.902mm |
Wire Size | 10 – 12AWG, 6 – 4mm² |
Government Qualified | No |
Barrel Color | Yellow |
Military Category | No |
Packaging Quantity | 100 |
Packaging Method | Bag/Box |
Splice Type | In-Line Splice |
Sealable | Yes |
Product Type | Crimp Splice |
Insulated | Yes |
Barrel Type | Closed Barrel |
Serrated | No |
Termination Method | Crimp |
High Temperature Rating | 125°C, 257°F |
D-406-2006 |Raychem Te Connectivity 634121-000 | Newark Electronics |
Cable Accessories Crimp Splice | Avnet America |
Crimp Terminal, D-406-2006 | TE Connectivity 634121-000 | RS Americas |
Terminals D-406-2006 | Sager |
Where can I find additional details, specifications and documents for a 634121-000?
Additional datasheets, footprints and schematics for 634121-000 are listed on our Part Details page. You can also find images and similar parts to 634121-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 634121-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 634121-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 634121-000 fall under?
The 634121-000 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 634121-000 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 634121-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 634121-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 634121-000 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Sager have stock available or on a lead time for 634121-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 634121-000 often in real-time on the comparison pages.
What if I can't find stock of 634121-000?
You can fill out our help required form which you can use to request a quote for 634121-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.