Prices starting from US$60.95
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$74.49 |
No stock
|
Buy Now | |
Transfer Multisort Elektronik | US$61.34 |
11
|
Buy Now | |
Newark Electronics | US$65.99 |
3
|
Buy Now | |
element14 | US$79.35 |
3
|
Buy Now | |
Farnell | US$68.47 |
3
|
Buy Now | |
Distrelec | US$73.56 |
1
|
Buy Now | |
RS Americas | US$69.99 |
-
|
Buy Now | |
Jameco Electronics | US$60.95 |
-
|
Buy Now | |
Relay Specialties | - |
-
|
Buy Now |
Test Connector Type A | Test Tip Probe |
---|---|
Test Connector Type B | 4mm Right Angle Banana Plug Shrouded |
Voltage Rating | 60V |
Current Rating | 3A |
Insulator Colour | Black Red |
Lead Length - Metric | 1m |
Lead Length - Imperial | 39.6" |
No. of Test Leads | 2 |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Cable Assembly Type | Test |
Cable Length | 1m |
Colour | Red / Black |
Kit Contents | 1 Pair of Black & Red Precision Electronic Probe with Five Sets of Tip |
Lead Length | 1m |
Test leads | Transfer Multisort Elektronik |
Test Lead Set, Black, Red, 1M, 60V, 3A | Newark Electronics |
TEST LEAD SET, BLK, RED, 1M, 60V, 3A | element14 |
Pomona Precision Electronic Test Lead Kit 3A CAT II 1 kV | Distrelec |
6341,PRECISION ELECTRONIC PROBE KIT | RS |
Test Lead, Replaceable tip Probe Kits, 5sets, 3:gold-plated pogo-pin | Pomona Electronics 6341 | RS Americas |
TEST PROBE,SET,5 TIP,SHARP-PNT TRI-PT,QUAD-PT,STAINLESS,EXT | Jameco Electronics |
Where can I find additional details, specifications and documents for a 6341?
Additional datasheets, footprints and schematics for 6341 are listed on our Part Details page. You can also find images and similar parts to 6341 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6341 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6341 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6341 fall under?
The 6341 is listed under Test Equipment > Test Equipment Accessories > Test Leads & Probes.
Can I view similar or alternative parts?
You can view similar parts to 6341 when available in the Test Leads & Probes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6341 you can contact the distributor directly for product support, shipping queries etc.
Is the 6341 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6341 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14, Farnell and Distrelec have stock available or on a lead time for 6341.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6341 often in real-time on the comparison pages.
What if I can't find stock of 6341?
You can fill out our help required form which you can use to request a quote for 6341 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.