Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Fully Insulated | No |
---|---|
Plating Material | Unplated |
Connection Capacity | Single |
Terminal & Splice Type | Tab |
Contact Base Material | Steel |
Terminal Orientation | Straight |
Terminal Type | Tab |
Crimp Type | Tab-Lok |
Barrel Type | Open |
Mating Tab Width | .312in, 7.92mm |
Receptacle Terminal Stock Thickness | .81mm, .032in |
Mating Tab Thickness | .032in, .81mm |
Overall Length | 19.05mm, .75in |
Wire Insulation Support | Without |
Packaging Method | Loose Piece/Carton |
Packaging Quantity | 1000 |
Terminates To | Wire & Cable |
Insulated | No |
Wire/Cable Type | Regular Wire |
Wire Stop | No |
Sealable | No |
Operating Temperature Range | -40 – 250°C, -40 – 482°F |
312 Faston Test Tab 032 Br Rohs Compliant: Yes |Amp Te Connectivity 63402-3 | Newark Electronics |
Tab Terminal 7.92 mm Quick Disconnect Straight Steel | Avnet America |
Special Order: 312 FASTON TAB BR Quick Disconnect Terminal Type: Tab Mating Tab Width: 7.92 mm Mating Tab Width: .312 in Mating Tab Thickness: .032 in Mating Tab Thickness: .81 mm Tab 7.92 mm .312" .032" | Quick Disconnect | Part Number: 63402-3 | Internal Number: 63402-3 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 63402-3?
Additional datasheets, footprints and schematics for 63402-3 are listed on our Part Details page. You can also find images and similar parts to 63402-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 63402-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 63402-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 63402-3 fall under?
The 63402-3 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 63402-3 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 63402-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 63402-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 63402-3 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Avnet America and TE Store have stock available or on a lead time for 63402-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 63402-3 often in real-time on the comparison pages.
What if I can't find stock of 63402-3?
You can fill out our help required form which you can use to request a quote for 63402-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.