Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Material | Brass |
---|---|
Plating Material | Tin over Nickel |
PCB Mount Retention | Without |
Comment | Permits 4 position flat cable to be used in 8 position plugs |
Packaging Quantity | 1500 |
Packaging Method | Package |
Connector Style | Plug |
Product Type | Accessory |
Accessory Type | Adapter |
Connector Accessory Brass |Amp Te Connectivity 63396-2 | Newark Electronics |
Plug Adapter for SDL Flat Cable Plug Connector Tin Plated Brass | Avnet America |
Where can I find additional details, specifications and documents for a 63396-2?
Additional datasheets, footprints and schematics for 63396-2 are listed on our Part Details page. You can also find images and similar parts to 63396-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 63396-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 63396-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 63396-2 fall under?
The 63396-2 is listed under Connectors > Audio & Video Connectors > Shielded Data Link > SDL Adapters & Shields.
Can I view similar or alternative parts?
You can view similar parts to 63396-2 when available in the SDL Adapters & Shields range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 63396-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 63396-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 63396-2 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 63396-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 63396-2 often in real-time on the comparison pages.
What if I can't find stock of 63396-2?
You can fill out our help required form which you can use to request a quote for 63396-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.