Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Polyester |
---|---|
Color | Black |
Shield Plating Finish | Bright |
Shield Plating Material | Nickel |
Shield Material | Copper-Zinc Alloy |
Number of Rows | 2 |
Number of Positions | 50 |
PCB Mount Orientation | Right Angle |
Preloaded | Yes |
PCB Contact Termination Area Plating Material | Tin |
Contact Current Rating (Max) | 3.5A |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Thickness | 30µin |
Contact Mating Area Plating Material | Gold |
Panel Thickness | 1.57mm, .062in |
PCB Thickness (Recommended) | .062in |
Centerline (Pitch) | 2.16mm, .085in |
Housing Material | Polyester GF |
PCB Mount Retention Type | Boardlock |
Connector Mounting Type | Board Mount |
Mating Connector Lock | With |
Boardlock Plating Material | Tin |
Mating Connector Lock Type | 4-40 Tapped Holes |
Panel Mount Feature | Without |
PCB Mount Retention | With |
PCB Mounting Style | Through Hole |
Boardlock Material | Carbon Steel |
Circuit Application | Signal |
Comb Material | Polyester |
Packaging Method | Package |
Packaging Quantity | 40 |
Product Type | Connector |
Profile | Standard |
Grounded | Yes |
Orientation | Standard |
Connector System | Cable-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Row-to-Row Spacing | .085 |
Shielded | Yes |
Connector Style | Receptacle |
Sealable | No |
Termination Post Length | .09in, 2.29mm |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
RCPT ASSY,LP,SHLD,RA50,STD Connector & Housing Type: Receptacle Connector System: Cable-to-Board Number of Positions: 50 Centerline (Pitch): 2.16 mm Centerline (Pitch): .085 in Receptacle Cable-to-Board 50 2.16 mm | D-Sub Shielded Receptacle Assembly: Right Angle & 2.16Mm | Part Number: 6339447-7 | Internal Number: 6339447-7 | TE Connectivity | TE Store |
Conn IEEE 488 RCP 50 POS 2.16mm Solder RA Thru-Hole 50 Terminal 1 Port | Avnet Asia |
Rcpt Assy,lp,shld,ra50,std |Amp Te Connectivity 6339447-7 | Newark Electronics |
RCPT ASSY | Future Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 6339447-7?
Additional datasheets, footprints and schematics for 6339447-7 are listed on our Part Details page. You can also find images and similar parts to 6339447-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6339447-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6339447-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6339447-7 fall under?
The 6339447-7 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 6339447-7 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6339447-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 6339447-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6339447-7 have stock available?
Authorised distributors including TE Store, Avnet Asia, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 6339447-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6339447-7 often in real-time on the comparison pages.
What if I can't find stock of 6339447-7?
You can fill out our help required form which you can use to request a quote for 6339447-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.