Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.60
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.36
|
20
in stock
|
Buy Now | |
TE Store
from US$4.29
|
4,157
in stock
|
Buy Now | |
Newark Electronics
from US$3.27
|
-
|
Buy Now | |
Future Electronics
from US$3.02
|
-
|
Buy Now | |
Avnet America
from US$3.06
|
-
|
Buy Now | |
RS Americas
from US$4.81
|
-
|
Buy Now | |
Farnell
from US$2.60
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now |
Connector Profile | Standard |
---|---|
LED Color (Top Left) | Green |
Modular Jack Latch Orientation | Inverted - Latch Up |
Shield Plating Material | Tin |
Shield Material | Copper Alloy |
Shield Plating Finish | Matte |
Status Indicator | LED |
PCB Mount Orientation | Right Angle |
Port Configuration | Single Port |
Number of PCB Ground Tabs | 2 |
Number of Loaded Positions | 8 |
Panel Ground Location | Top and Side |
Port Matrix Configuration | 1 x 1 |
Keyed | No |
Connector Contact Density | Standard |
Number of Positions | 8 |
Contact Current Rating (Max) | 1.5A |
端子の下地めっきの材料 | Nickel |
Connector Product Type | Connector Assembly |
PCB Contact Termination Area Plating Material | Tin |
Contact Underplating Material | Nickel |
PCB Termination Area Plating Finish | Matte |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Material Thickness | 1.27µm, 50µin |
Contact Base Material | Phosphor Bronze |
Connector Height | 13.35mm, .525in |
PCB Thickness (Recommended) | 1.57mm, .062in |
PCB Tail Length | .03in, .86mm |
コネクタの高さ | 13.35mm |
Centerline (Pitch) | .04in, 1.02mm |
Mating Entry Location | Side |
Housing Material | LCP (Liquid Crystal Polymer) |
Housing Color | Black |
Performance Category | Cat 5 |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
Panel Mount Feature | With |
PCB Mount Retention Type | Boardlock |
Circuit Application | Signal |
Shielded | Yes |
Packaging Quantity | 200 |
Packaging Reel Diameter | 38cm |
Packaging Method | Reel |
実装方法 | Reel |
Modular Jack & Plug Interface Type | RJ45 |
Modular Connector Style | Jack |
Connector & Contact Terminates To | Printed Circuit Board |
Connectors & Connector Components Type | Connector |
Modular Jacks & Plugs Products | RJ Type Jacks & Plugs |
Grounding Options | PCB and Panel Ground |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
MJ,RJ45,SMT,SHLD,LED(G/G) Modular Jack & Plug Interface Type: RJ45 Port Configuration: Single Port Port Matrix Configuration: 1 x 1 Modular Jacks & Plugs Products: RJ Type Jacks & Plugs Connector Contact Density: Standard RJ45 Single Port 1 x 1 RJ Type Jacks & Plugs | Rj45 Connector | Part Number: 6339191-5 | Internal Number: 6339191-5 | TE Connectivity | TE Store |
Mod Jack RJ45 Cat 5 Shielded PCB Mount | RS |
Mj,rj45,smt,shld,led(G/G) Rohs Compliant: Yes |Te Connectivity 6339191-5 | Newark Electronics |
8 Position Single Port Right Angle Surface Mount RJ45 Modular Jack | Future Electronics |
Conn RJ-45 RCP 8 POS 1.27mm Solder RA SMD 8 Terminal 1 Port Reel | Avnet America |
MJ, RJ45,SMT, SHLD, LED(G/G), RJ45 Connectors | TE Connectivity 6339191-5 | RS Americas |
RJ45 CONNECTOR, R/A JACK, 1PORT, SMT | Farnell |
INPUT/OUTPUT (I/O) CONNECTOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a 6339191-5?
Additional datasheets, footprints and schematics for 6339191-5 are listed on our Part Details page. You can also find images and similar parts to 6339191-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6339191-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6339191-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6339191-5 fall under?
The 6339191-5 is listed under Connectors > Modular Jacks & Plugs > RJ45 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 6339191-5 when available in the RJ45 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6339191-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 6339191-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6339191-5 have stock available?
Authorised distributors including TE Store, RS, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 6339191-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6339191-5 often in real-time on the comparison pages.
What if I can't find stock of 6339191-5?
You can fill out our help required form which you can use to request a quote for 6339191-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.