Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.65
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.10
|
558
in stock
|
Buy Now | |
TTI Europe
from US$2.65
|
8,000
in stock
|
Buy Now | |
TE Store
from US$4.56
|
65
in stock
|
Buy Now | |
Newark Electronics
from US$4.32
|
3
in stock
|
Buy Now | |
element14
from US$3.65
|
3
in stock
|
Buy Now | |
Farnell
from US$3.41
|
3
in stock
|
Buy Now | |
Future Electronics
from US$2.72
|
-
|
Buy Now | |
Avnet America
from US$2.91
|
-
|
Buy Now | |
RS Americas
from US$5.46
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shield Material | Copper Alloy |
---|---|
LED Color (Top Right) | Yellow |
Shield Plating Material | Tin |
LED Color (Top Left) | Green |
Connector Profile | Standard |
Shield Plating Finish | Matte |
Modular Jack Latch Orientation | Inverted - Latch Up |
Number of Loaded Positions | 8 |
Status Indicator | LED |
PCB Mount Orientation | Right Angle |
Port Configuration | Single Port |
Keyed | No |
Port Matrix Configuration | 1 x 1 |
Panel Ground Location | Top and Side |
Connector Contact Density | Standard |
Number of PCB Ground Tabs | 2 |
Number of Positions | 8 |
Connector Product Type | Connector Assembly |
Contact Mating Area Plating Material Thickness | 1.27µm, 50µin |
Contact Underplating Material | Nickel |
Contact Current Rating (Max) | 1.5A |
Contact Mating Area Plating Material | Gold |
端子の下地めっきの材料 | Nickel |
PCB Termination Area Plating Finish | Matte |
Contact Base Material | Phosphor Bronze |
PCB Contact Termination Area Plating Material | Tin |
Connector Height | .525in, 13.35mm |
コネクタの高さ | 13.35mm |
PCB Thickness (Recommended) | .062in, 1.57mm |
PCB Tail Length | .03in, .86mm |
Mating Entry Location | Side |
Centerline (Pitch) | 1.02mm, .04in |
Housing Color | Black |
Housing Material | LCP (Liquid Crystal Polymer) |
UL Flammability Rating | UL 94V-0 |
Performance Category | Cat 5 |
Panel Mount Feature | With |
Connector Mounting Type | Board Mount |
PCB Mount Retention Type | Boardlock |
Circuit Application | Signal |
Shielded | Yes |
実装方法 | Reel |
Packaging Reel Diameter | 38cm |
Packaging Method | Reel |
Packaging Quantity | 200 |
Grounding Options | PCB and Panel Ground |
Connectors & Connector Components Type | Connector |
Modular Jacks & Plugs Products | RJ Type Jacks & Plugs |
Connector & Contact Terminates To | Printed Circuit Board |
Modular Connector Style | Jack |
Modular Jack & Plug Interface Type | RJ45 |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
8/8 MJ RJ45 SMT SHLD LED(G/Y) | TTI Europe |
MJ,RJ45,SMT,SHLD,LED (G/Y) Modular Jack & Plug Interface Type: RJ45 Port Configuration: Single Port Port Matrix Configuration: 1 x 1 Modular Jacks & Plugs Products: RJ Type Jacks & Plugs Connector Contact Density: Standard RJ45 Single Port 1 x 1 RJ Type Jacks & Plugs | Rj45 Connector | Part Number: 6339191-4 | Internal Number: 6339191-4 | TE Connectivity | TE Store |
Rj45 Connector, Jack, 8P8C, 1Port, Cat5 Rohs Compliant: Yes |Amp Te Connectivity 6339191-4 | Newark Electronics |
RJ45 CONNECTOR, JACK, 8P8C, 1PORT, CAT5 | element14 |
Jack Modular Connector 8p8c (RJ45, Ethernet) 90░ Angle (Right) Shielded, EMI Fin | Future Electronics |
MJ, RJ45,SMT, SHLD, LED (G/Y) | TE Connectivity 6339191-4 | RS Americas |
Where can I find additional details, specifications and documents for a 6339191-4?
Additional datasheets, footprints and schematics for 6339191-4 are listed on our Part Details page. You can also find images and similar parts to 6339191-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6339191-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6339191-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6339191-4 fall under?
The 6339191-4 is listed under Connectors > Modular Jacks & Plugs > RJ45 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 6339191-4 when available in the RJ45 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6339191-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 6339191-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6339191-4 have stock available?
Authorised distributors including TTI Europe, RS, TE Store, Newark Electronics and element14 have stock available or on a lead time for 6339191-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6339191-4 often in real-time on the comparison pages.
What if I can't find stock of 6339191-4?
You can fill out our help required form which you can use to request a quote for 6339191-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.