Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1112265 |
Prices starting from US$1.52
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.30
|
1,398
in stock
|
Buy Now | |
Future Electronics
from US$1.52
|
8,200
in stock
|
Buy Now | |
TTI Europe
from US$2.09
|
2,000
in stock
|
Buy Now | |
Rapid Electronics
from US$2.75
|
1,255
in stock
|
Buy Now | |
Distrelec
from US$3.98
|
1,255
in stock
|
Buy Now | |
element14
from US$4.25
|
310
in stock
|
Buy Now | |
Farnell
from US$2.75
|
310
in stock
|
Buy Now | |
Newark Electronics
from US$3.57
|
-
|
Buy Now | |
Avnet America
from US$2.98
|
-
|
Buy Now | |
RS Americas
from US$4.67
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
LED Color (Top Left) | Yellow |
---|---|
Connector Profile | Standard |
Modular Jack Latch Orientation | Inverted - Latch Up |
Shield Plating Material | Tin |
Shield Material | Copper Alloy |
Shield Plating Finish | Matte |
LED Color (Top Right) | Green |
Status Indicator | LED |
PCB Mount Orientation | Right Angle |
Port Configuration | Single Port |
Number of PCB Ground Tabs | 2 |
Number of Loaded Positions | 8 |
Panel Ground Location | Top and Side |
Port Matrix Configuration | 1 x 1 |
Keyed | No |
Connector Contact Density | Standard |
Number of Positions | 8 |
Contact Base Material | Phosphor Bronze |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Material Thickness | 50µin, 1.27µm |
Contact Underplating Material | Nickel |
Contact Current Rating (Max) | 1.5A |
PCB Termination Area Plating Finish | Matte |
PCB Contact Termination Area Plating Material | Tin |
Connector Product Type | Connector Assembly |
PCB Tail Length | .86mm, .03in |
PCB Thickness (Recommended) | .062in, 1.57mm |
Connector Height | 13.35mm, .525in |
コネクタの高さ | 13.35mm |
Centerline (Pitch) | .04in, 1.02mm |
Housing Material | LCP (Liquid Crystal Polymer) |
Housing Color | Black |
Mating Entry Location | Side |
UL Flammability Rating | UL 94V-0 |
Performance Category | Cat 5 |
Connector Mounting Type | Board Mount |
PCB Mount Retention Type | Boardlock |
Panel Mount Feature | With |
Circuit Application | Signal |
Shielded | Yes |
Packaging Method | Reel |
実装方法 | Reel |
Packaging Reel Diameter | 38cm |
Packaging Quantity | 200 |
Modular Jack & Plug Interface Type | RJ45 |
Connector & Contact Terminates To | Printed Circuit Board |
Modular Connector Style | Jack |
Connectors & Connector Components Type | Connector |
Grounding Options | PCB and Panel Ground |
Modular Jacks & Plugs Products | RJ Type Jacks & Plugs |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
8P8C Single Port Right Angle Shielded SMT Inverted Modular Jack w/ 2 Leds | Future Electronics |
Mod Jack RJ45 Cat 5 Right angle | RS |
Modular Conn/Ethernet Conn RJ45 SMT SHLD LED | Rapid Electronics |
TE Connectivity - AMP Modular Connector with Yellow/Green LEDs | Distrelec |
MODULAR, JACK, RJ45, CAT5, SMT | element14 |
Connector, Rj45, Jack, 8P8C, Smt | Newark Electronics |
MJ, RJ45,SMT, SHLD, LED (Y/G), RJ45 Connectors | TE Connectivity 6339191-1 | RS Americas |
INPUT/OUTPUT (I/O) CONNECTOR | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Modular Connector Type | RJ45 Jack |
---|---|
Port Configuration | 1 x 1 Port |
No. of Positions / Loaded Contacts (per Port) | 8P8C |
LAN Category | Cat5 |
IP Rating | - |
Connector Mounting | Surface Mount |
Connector Orientation | Right Angle |
Shielding | Shielded |
Magnetics | Without Magnetics |
LEDs | With LED |
Light Pipes | Without Light Pipe |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Connector Type | Modular |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
Contact Termination | Surface Mount Right Angle |
Contact Termination Type | Surface Mount |
Gender | Jack |
No. of Contacts | 8Contacts |
No. of Ports | 1Ports |
No. of Positions | 8Ways |
Where can I find additional details, specifications and documents for a 6339191-1?
Additional datasheets, footprints and schematics for 6339191-1 are listed on our Part Details page. You can also find images and similar parts to 6339191-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6339191-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6339191-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6339191-1 fall under?
The 6339191-1 is listed under Connectors > Modular Jacks & Plugs > RJ45 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 6339191-1 when available in the RJ45 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6339191-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 6339191-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6339191-1 have stock available?
Authorised distributors including Future Electronics, TTI Europe, RS, Rapid Electronics and Distrelec have stock available or on a lead time for 6339191-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6339191-1 often in real-time on the comparison pages.
What if I can't find stock of 6339191-1?
You can fill out our help required form which you can use to request a quote for 6339191-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.