6339169-6 Modular Jacks & Plugs by TE Connectivity

ASSY,SHLD,1X8,MJ,WAVE PNL

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$10.52

Distributor Stock
Logo for Newark
Newark
from US$11.11
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$10.52
-
Buy Now

Specifications

Connector Profile Standard
Shield Material Copper Zinc Alloy
Modular Jack Latch Orientation Standard - Latch Down
Shield Plating Material Nickel
PCB Ground Tab Location .145in, 3.68mm
Number of Loaded Positions 8
Port Matrix Configuration 1 x 8
Number of Panel Ground Tabs 27
Connector Contact Density Standard
Keyed No
Multiple Port Configuration Ganged
Number of PCB Ground Tabs 9
PCB Mount Orientation Right Angle
Number of Positions 8
Status Indicator None
Port Configuration Multiple Ports
PCB Contact Termination Area Plating Material Tin
Contact Base Material Phosphor Bronze
Contact Mating Area Plating Material Thickness 50µin, 1.27µm
Contact Current Rating (Max) 1A
Contact Mating Area Plating Material Gold
Connector Product Type Connector Assembly
端子の下地めっきの材料 Nickel
Contact Underplating Material Nickel
Connector Height .54in, 13.71mm
PCB Tail Length 3.56mm, .14in
コネクタの高さ 13.71mm
Mating Entry Location Side
Centerline (Pitch) 1.02mm, .04in
Housing Color Black
Housing Material PCT Polyester
UL Flammability Rating UL 94V-0
Performance Category Cat 5
Panel Mount Feature Without
Connector Mounting Type Panel
Circuit Application Signal
Shielded Yes
Comment Recommended applications: Fast Ethernet, 10Base-T Ethernet, and 10/100 Base-T Ethernet (Cat 5 on two pair 1/2, 3/6).
Shield Panel Ground Type Wave panel grounds.
Packaging Method Tray, Box & Tray
Packaging Quantity 10
実装方法 Box & Tray, Tray
Grounding Options PCB and Panel Ground
Connectors & Connector Components Type Connector
Modular Jacks & Plugs Products RJ Type Jacks & Plugs
Modular Jack & Plug Interface Type RJ45
Modular Connector Style Jack
Connector & Contact Terminates To Printed Circuit Board
Termination Method to Printed Circuit Board Through Hole - Solder
Operating Temperature Range -40 – 60°C, -40 – 140°F

Compatible Parts


Alternative Descriptions

Assy,shld,1X8,mj,wave Pnl |Amp Te Connectivity 6339169-6 | Newark Electronics
Conn RJ-45 F 64 POS Solder RA Thru-Hole 64 Terminal 8 Port Tray | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 6339169-6?

Additional datasheets, footprints and schematics for 6339169-6 are listed on our Part Details page. You can also find images and similar parts to 6339169-6 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 6339169-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6339169-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 6339169-6 fall under?

The 6339169-6 is listed under Connectors > Modular Jacks & Plugs > RJ45 Connectors.

Can I view similar or alternative parts?

You can view similar parts to 6339169-6 when available in the RJ45 Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 6339169-6 you can contact the distributor directly for product support, shipping queries etc.

Is the 6339169-6 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 6339169-6 have stock available?

Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 6339169-6.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 6339169-6 often in real-time on the comparison pages.

What if I can't find stock of 6339169-6?

You can fill out our help required form which you can use to request a quote for 6339169-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay