Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
1380486,
1189439 |
Prices starting from US$9.23
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$9.23
|
897
in stock
|
Buy Now | |
Newark Electronics
from US$10.24
|
931
in stock
|
Buy Now | |
element14
from US$14.85
|
897
in stock
|
Buy Now | |
TE Store
from US$12.77
|
362
in stock
|
Buy Now | |
Rapid Electronics
from US$12.28
|
60
in stock
|
Buy Now | |
Chip One Stop
from US$13.40
|
60
in stock
|
Buy Now | |
Distrelec
from US$14.51
|
60
in stock
|
Buy Now | |
Future Electronics
from US$9.84
|
-
|
Buy Now | |
Avnet America
from US$10.17
|
-
|
Buy Now | |
RS Americas
from US$12.59
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shield Material | Copper Zinc Alloy |
---|---|
Connector Profile | Standard |
Shield Plating Material | Nickel |
Modular Jack Latch Orientation | Standard - Latch Down |
PCB Ground Tab Location | .18in, 4.57mm |
Status Indicator | None |
PCB Mount Orientation | Right Angle |
Number of Panel Ground Tabs | 27 |
Port Matrix Configuration | 1 x 8 |
Number of Loaded Positions | 8 |
Keyed | No |
Number of PCB Ground Tabs | 3 |
Connector Contact Density | Standard |
Multiple Port Configuration | Ganged |
Number of Positions | 8 |
Port Configuration | Multiple Ports |
Contact Mating Area Plating Material | Gold |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material Thickness | 50µin, 1.27µm |
Connector Product Type | Connector Assembly |
PCB Contact Termination Area Plating Material | Tin |
Contact Current Rating (Max) | 1A |
Contact Base Material | Phosphor Bronze |
Contact Underplating Material | Nickel |
Connector Height | .54in, 13.71mm |
コネクタの高さ | 13.71mm |
PCB Tail Length | 3.56mm, .14in |
Centerline (Pitch) | 1.02mm, .04in |
Housing Material | PCT Polyester |
Housing Color | Black |
Mating Entry Location | Side |
Performance Category | Cat 5 |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature | Without |
Connector Mounting Type | Panel |
Circuit Application | Signal |
Shielded | Yes |
Shield Panel Ground Type | Wave panel grounds. |
Comment | Recommended applications: Fast Ethernet, 10Base-T Ethernet, and 10/100 Base-T Ethernet (Cat 5 on two pair 1/2, 3/6). |
Packaging Method | Box & Tray, Tray |
実装方法 | Tray, Box & Tray |
Packaging Quantity | 10 |
Connectors & Connector Components Type | Connector |
Modular Jack & Plug Interface Type | RJ45 |
Connector & Contact Terminates To | Printed Circuit Board |
Grounding Options | PCB and Panel Ground |
Modular Jacks & Plugs Products | RJ Type Jacks & Plugs |
Modular Connector Style | Jack |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 60°C, -40 – 140°F |
Rj45 Conn, Jack, 8P8C, 8Port, Cat5 | Newark Electronics |
RJ45 CONNECTOR, JACK, 8P8C, 8PORT, CAT5 | element14 |
ASSY,SHLD,1X8,MJ,WAVE PNL Modular Jack & Plug Interface Type: RJ45 Port Configuration: Multiple Ports Port Matrix Configuration: 1 x 8 Modular Jacks & Plugs Products: RJ Type Jacks & Plugs Connector Contact Density: Standard RJ45 Multiple Ports 1 x 8 RJ Type Jacks & Plugs | Rj45 Connector | Part Number: 6339169-3 | Internal Number: 6339169-3 | Alias Number: 1189439 | TE Connectivity | TE Store |
Modular Conn/Ethernet Conn 1X8 8/8 R/A | Rapid Electronics |
TE Connectivity - AMP Modular Connector Wave Panel Ground | Distrelec |
8 Position 1x8 Right Angle Through Hole Stacked RJ45 Modular Jack | Future Electronics |
AMP6339169-3 | Avnet America |
Conn., Modular Jack, RJ45, Assembly, Multi-Port, 1 x 8, 8 Pos., Shielded | TE Connectivity 6339169-3 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
LAN Category | Cat5 |
---|---|
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Connector Type | RJ45 |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
Contact Termination Type | Through Hole |
Gender | Jack |
No. of Contacts | 8Contacts |
No. of Ports | 8Ports |
No. of Positions | 8Ways |
Where can I find additional details, specifications and documents for a 6339169-3?
Additional datasheets, footprints and schematics for 6339169-3 are listed on our Part Details page. You can also find images and similar parts to 6339169-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6339169-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6339169-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6339169-3 fall under?
The 6339169-3 is listed under Connectors > Modular Jacks & Plugs > RJ45 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 6339169-3 when available in the RJ45 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6339169-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 6339169-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6339169-3 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TE Store and Rapid Electronics have stock available or on a lead time for 6339169-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6339169-3 often in real-time on the comparison pages.
What if I can't find stock of 6339169-3?
You can fill out our help required form which you can use to request a quote for 6339169-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.