6339168-1

Connectors

> Modular Jacks & Plugs

> RJ45 Connectors

distributor space
Organise Price Comparison Results by
Distributor Statistics for 6339168-1
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 6339168-1
Details for TE Store
6339168-1
ASSY,SHLD,2X4,STK MJ,WAVE PNL Modular Jack & Plug Interface Type:RJ45
Buy Directly from TE Store (402 in Stock)
$8.5900 per unit
Series Information for 6339168-1 - TE Connectivity
  • Status: Active
  • Product Code: E916
  • Global Product Line: A92
  • GPL Description: Data and Devices

Description

ASSY,SHLD,2X4,STK MJ,WAVE PNL

Specifications

Connector Profile:
Low
Grounding Tab Plating Material:
Tin over Nickel
Modular Jack Latch Orientation:
Standard - Latch Down
Shield Plating Material:
Nickel
Shield Material:
Copper Alloy
Number of PCB Ground Tabs:
7
Number of Positions:
8
Keyed:
No
Connector Contact Density:
Standard
PCB Mount Orientation:
Right Angle
Multiple Port Configuration:
Stacked
Status Indicator:
None
Port Configuration:
Multiple Ports
Number of Loaded Positions:
8
Port Matrix Configuration:
2 x 4
Contact Current Rating (Max):
1A
端子の下地めっきの材料:
Nickel
Connector Product Type:
Connector Assembly
Contact Mating Area Plating Material Thickness:
1.27µm, 50µin
Contact Base Material:
Phosphor Bronze
PCB Contact Termination Area Plating Material:
Tin
Contact Underplating Material:
Nickel
Contact Mating Area Plating Material:
Gold
Connector Height:
25.37mm, .998in
PCB Thickness (Recommended):
.062in, 1.57mm
コネクタの高さ:
25.37mm
PCB Tail Length:
.14in, 3.56mm
Mating Entry Location:
Side
Housing Material:
PCT Polyester
Centerline (Pitch):
.04in, 1.02mm
Housing Color:
Black
UL Flammability Rating:
UL 94V-0
Performance Category:
Cat 5
Panel Mount Feature:
Without
Connector Mounting Type:
Panel
Shielded:
Yes
Circuit Application:
Signal
Comment:
Recommended applications: Fast Ethernet, 10Base-T Ethernet, and 10/100 Base-T Ethernet (Cat 5 on two pair 1/2, 3/6).
実装方法:
Tray
Packaging Method:
Tray
Packaging Quantity:
10
Connectors & Connector Components Type:
Connector
Connector & Contact Terminates To:
Printed Circuit Board
Grounding Options:
PCB and Panel Ground
Modular Jacks & Plugs Products:
RJ Type Jacks & Plugs
Modular Jack & Plug Interface Type:
RJ45
Modular Connector Style:
Jack
Termination Method to Printed Circuit Board:
Through Hole - Solder
Operating Temperature Range:
-40 – 60°C, -40 – 140°F

Compatibility

  • Compatible Parts: 188729-1, 1820802-1
  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Wave solder capable to 265°C

Alternate Descriptions

Onlinecomponents.com
ASSY-SHLD-2X4-STK MJ-WAVE PNL
Newark Electronics
ASSY,SHLD,2X4,STK MJ,WAVE PNL
Avnet America
Conn RJ-45 F 64 POS Solder RA Thru-Hole 64 Terminal 8 Port
Avnet Europe
Conn RJ-45 F 64 POS Solder RA Thru-Hole 64 Terminal 8 Port
TE Store
ASSY,SHLD,2X4,STK MJ,WAVE PNL Modular Jack & Plug Interface Type:RJ45;Port Configuration:Multiple Ports;Port Matrix Configuration:2 x 4;Modular Jacks & Plugs Products:RJ Type Jacks & Plugs;Connector Contact Density:Standard RJ45 Multiple Ports 2 x 4 RJ Type Jacks & Plugs | Rj45 Connector | TE Connectivity