Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.32
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$5.32
|
No stock
|
Buy Now | |
TE Store
from US$7.61
|
1,542
in stock
|
Buy Now | |
Newark Electronics
from US$6.22
|
-
|
Buy Now | |
Future Electronics
from US$5.61
|
-
|
Buy Now | |
Avnet America
from US$6.03
|
-
|
Buy Now | |
RS Americas
from US$7.56
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
PCB Ground Tab Location | .18in, 4.57mm |
---|---|
Modular Jack Latch Orientation | Standard - Latch Down |
Connector Profile | Standard |
Shield Material | Copper Zinc Alloy |
Shield Plating Material | Nickel |
Connector Contact Density | Standard |
Number of Panel Ground Tabs | 15 |
Multiple Port Configuration | Ganged |
Port Matrix Configuration | 1 x 4 |
Keyed | No |
Number of Positions | 8 |
Port Configuration | Multiple Ports |
Number of Loaded Positions | 8 |
Status Indicator | None |
PCB Mount Orientation | Right Angle |
Number of PCB Ground Tabs | 3 |
Contact Base Material | Phosphor Bronze |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material Thickness | 51µin, 1.3µm |
Contact Mating Area Plating Material | Gold |
端子の下地めっきの材料 | Nickel |
Connector Product Type | Connector Assembly |
Contact Current Rating (Max) | 1A |
Connector Height | 13.71mm, .54in |
PCB Tail Length | 3.56mm, .14in |
コネクタの高さ | 13.71mm |
Housing Material | PCT Polyester |
Centerline (Pitch) | 1.02mm, .04in |
Housing Color | Black |
Mating Entry Location | Side |
UL Flammability Rating | UL 94V-0 |
Performance Category | Cat 5 |
Panel Mount Feature | Without |
Connector Mounting Type | Panel |
Circuit Application | Signal |
Shielded | Yes |
Shield Panel Ground Type | Wave panel grounds. |
Comment | Recommended applications: Fast Ethernet, 10Base-T Ethernet, and 10/100 Base-T Ethernet (Cat 5 on two pair 1/2, 3/6). |
Packaging Method | Box & Tray, Tray |
Packaging Quantity | 20 |
実装方法 | Tray, Box & Tray |
Connector & Contact Terminates To | Printed Circuit Board |
Grounding Options | PCB and Panel Ground |
Connectors & Connector Components Type | Connector |
Modular Jack & Plug Interface Type | RJ45 |
Modular Jacks & Plugs Products | RJ Type Jacks & Plugs |
Modular Connector Style | Jack |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 60°C, -40 – 140°F |
ASSY,SHLD,1X4,MJ,WAVE PNL Modular Jack & Plug Interface Type: RJ45 Port Configuration: Multiple Ports Port Matrix Configuration: 1 x 4 Modular Jacks & Plugs Products: RJ Type Jacks & Plugs Connector Contact Density: Standard RJ45 Multiple Ports 1 x 4 RJ Type Jacks & Plugs | Rj45 Connector | Part Number: 6339167-3 | Internal Number: 6339167-3 | TE Connectivity | TE Store |
Assy,shld,1X4,mj,wave Pnl |Amp Te Connectivity 6339167-3 | Newark Electronics |
8 Position RJ45 Four Port Right Angle Through Hole Modular Jack | Future Electronics |
ASSY SHLD 1X4 MJ WAVE PNL | Avnet America |
SOLIS SP SPD22-16COM22-18MIL921 | TE Connectivity 6339167-3 | RS Americas |
INPUT/OUTPUT (I/O) CONNECTOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a 6339167-3?
Additional datasheets, footprints and schematics for 6339167-3 are listed on our Part Details page. You can also find images and similar parts to 6339167-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6339167-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6339167-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6339167-3 fall under?
The 6339167-3 is listed under Connectors > Modular Jacks & Plugs > RJ45 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 6339167-3 when available in the RJ45 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6339167-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 6339167-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6339167-3 have stock available?
Authorised distributors including TE Store, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 6339167-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6339167-3 often in real-time on the comparison pages.
What if I can't find stock of 6339167-3?
You can fill out our help required form which you can use to request a quote for 6339167-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.