Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.85
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.42
|
137
in stock
|
Buy Now | |
Future Electronics
from US$1.18
|
13,800
in stock
|
Buy Now | |
Rapid Electronics
from US$1.46
|
3,200
in stock
|
Buy Now | |
Chip One Stop
from US$1.33
|
3,200
in stock
|
Buy Now | |
Distrelec
from US$1.89
|
3,200
in stock
|
Buy Now | |
Farnell
from US$2.13
|
2,600
in stock
|
Buy Now | |
Heilind Electronics
from US$1.78
|
2,015
in stock
|
Buy Now | |
Avnet Asia
from US$1.08
|
1,800
in stock
|
Buy Now | |
Newark Electronics
from US$1.65
|
1,600
in stock
|
Buy Now | |
Avnet America
from US$0.85
|
1,600
in stock
|
Buy Now | |
TTI Europe
from US$0.91
|
1,600
in stock
|
Buy Now | |
element14
from US$1.63
|
1,200
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.78
|
671
in stock
|
Buy Now | |
TE Store
from US$2.37
|
538
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.39
|
232
in stock
|
Buy Now | |
Avnet Abacus
-
|
27,800
in stock
|
Buy Now | |
RS Americas
from US$1.82
|
-
|
Buy Now | |
Boersig
from US$1.51
|
-
|
Buy Now |
Shield Plating Finish | Matte |
---|---|
Modular Jack Latch Orientation | Inverted - Latch Up |
Shield Plating Material | Tin over Nickel |
Shield Material | Brass |
Connector Profile | Standard |
PCB Mount Orientation | Right Angle |
Port Matrix Configuration | 1 x 1 |
Status Indicator | None |
Keyed | No |
Port Configuration | Single Port |
Panel Ground Location | Top and Side |
Connector Contact Density | Standard |
Number of Panel Ground Tabs | 4 |
Number of Positions | 8 |
Number of Loaded Positions | 8 |
Contact Mating Area Plating Material | Gold |
PCB Termination Area Plating Finish | Matte |
端子の下地めっきの材料 | Nickel |
Connector Product Type | Connector Assembly |
Contact Underplating Material | Nickel |
Contact Current Rating (Max) | 1.5A |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material Thickness | 1.27µm, 50µin |
Contact Base Material | Phosphor Bronze |
PCB Thickness (Recommended) | .062in, 1.57mm |
PCB Tail Length | .86mm, .03in |
コネクタの高さ | 13.35mm |
Connector Height | 13.35mm, .525in |
Housing Material | High Temperature Thermoplastic |
Mating Entry Location | Side |
Centerline (Pitch) | 1.02mm, .04in |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Performance Category | Cat 5 |
Panel Mount Feature | Without |
Connector Mounting Type | Panel |
Shielded | Yes |
Circuit Application | Signal |
Packaging Quantity | 200 |
Packaging Method | Tape & Reel |
実装方法 | Tape & Reel |
Modular Jack & Plug Interface Type | RJ45 |
Grounding Options | None |
Modular Jacks & Plugs Products | RJ Type Jacks & Plugs |
Connector & Contact Terminates To | Printed Circuit Board |
Modular Connector Style | Jack |
Connectors & Connector Components Type | Connector |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
8 Position 1.02 mm Single Port Right Angle Solder RJ45 PCB Mounted Jack | Future Electronics |
Modular Conn/Ethernet Conn 1X1 8/8 R/A SMT | Rapid Electronics |
TE Connectivity - AMP Telecom and Datacom Connector | Distrelec |
MODULAR CONN, R/A RJ45 JACK, 8P8C, CAT5 | Farnell |
MJRJ45SMTSHLDPANEL GRD | Heilind Electronics |
MJ RJ45 SMT SHLD PANEL GRD | Avnet Asia |
6339160-1 Rohs Compliant: Yes |Amp Te Connectivity 6339160-1 | Newark Electronics |
8/8 MJ RJ45 SMT SHLD PANEL GRD | TTI Europe |
CONNECTOR, RJ45, JACK, 1PORT, 8P8C | element14 |
MJ,RJ45,SMT,SHLD,PANEL GRD Modular Jack & Plug Interface Type: RJ45 Port Configuration: Single Port Port Matrix Configuration: 1 x 1 Modular Jacks & Plugs Products: RJ Type Jacks & Plugs Connector Contact Density: Standard RJ45 Single Port 1 x 1 RJ Type Jacks & Plugs | Rj45 Connector | Part Number: 6339160-1 | Internal Number: 6339160-1 | TE Connectivity | TE Store |
Socket | Transfer Multisort Elektronik |
Cat5 modular RJ45 jack, 8/8,SMT,shielded | RS |
Mod Jack | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
LAN Category | Cat5 |
---|---|
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Connector Type | RJ45 |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
Contact Termination | Surface Mount Right Angle |
Contact Termination Type | Surface Mount |
Gender | Jack |
No. of Contacts | 8Contacts |
No. of Ports | 1Ports |
No. of Positions | 8Ways |
Where can I find additional details, specifications and documents for a 6339160-1?
Additional datasheets, footprints and schematics for 6339160-1 are listed on our Part Details page. You can also find images and similar parts to 6339160-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6339160-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6339160-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6339160-1 fall under?
The 6339160-1 is listed under Connectors > Modular Jacks & Plugs > RJ45 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 6339160-1 when available in the RJ45 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6339160-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 6339160-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6339160-1 have stock available?
Authorised distributors including Future Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 6339160-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6339160-1 often in real-time on the comparison pages.
What if I can't find stock of 6339160-1?
You can fill out our help required form which you can use to request a quote for 6339160-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.