Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Modular Jack Latch Orientation | Standard - Latch Down |
---|---|
Grounding Tab Plating Material | Tin over Nickel |
Connector Profile | Low |
Shield Material | Copper Alloy |
Shield Plating Material | Tin over Nickel |
PCB Mount Orientation | Right Angle |
Status Indicator | None |
Number of Loaded Positions | 8 |
Number of Panel Ground Tabs | 18 |
Keyed | No |
Port Matrix Configuration | 2 x 6 |
Connector Contact Density | Standard |
Number of PCB Ground Tabs | 9 |
Multiple Port Configuration | Stacked |
Number of Positions | 8 |
Port Configuration | Multiple Ports |
Contact Base Material | Phosphor Bronze |
Connector Product Type | Connector Assembly |
Contact Mating Area Plating Material Thickness | 1.27µm, 50µin |
PCB Contact Termination Area Plating Material | Tin |
Contact Underplating Material | Nickel |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material | Gold |
Contact Current Rating (Max) | 1A |
PCB Thickness (Recommended) | 1.57mm, .062in |
Connector Height | .998in, 25.37mm |
PCB Tail Length | 3.56mm, .14in |
コネクタの高さ | 25.37mm |
Centerline (Pitch) | 1.02mm, .04in |
Mating Entry Location | Side |
Housing Color | Black |
Housing Material | PCT Polyester |
UL Flammability Rating | UL 94V-0 |
Performance Category | Cat 5 |
Connector Mounting Type | Panel |
Panel Mount Feature | Without |
Shielded | Yes |
Circuit Application | Signal |
Comment | Recommended applications: Fast Ethernet, 10Base-T Ethernet, and 10/100 Base-T Ethernet (Cat 5 on two pair 1/2, 3/6). |
Packaging Quantity | 10 |
実装方法 | Tray |
Packaging Method | Tray |
Modular Jack & Plug Interface Type | RJ45 |
Grounding Options | PCB and Panel Ground |
Connectors & Connector Components Type | Connector |
Modular Jacks & Plugs Products | RJ Type Jacks & Plugs |
Connector & Contact Terminates To | Printed Circuit Board |
Modular Connector Style | Jack |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 60°C, -40 – 140°F |
Assy,shld,2X6,stk Mj,wave Pnl |Amp Te Connectivity 6339114-1 | Newark Electronics |
Conn RJ-45 F 96 POS 2.54mm Solder RA Thru-Hole 96 Terminal 12 Port Cat 5 | Avnet America |
ASSY, SHLD,2X6,STK MJ, WAVE PNL, RJ45 Connectors | TE Connectivity 6339114-1 | RS Americas |
Where can I find additional details, specifications and documents for a 6339114-1?
Additional datasheets, footprints and schematics for 6339114-1 are listed on our Part Details page. You can also find images and similar parts to 6339114-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6339114-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6339114-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6339114-1 fall under?
The 6339114-1 is listed under Connectors > Modular Jacks & Plugs > RJ45 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 6339114-1 when available in the RJ45 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6339114-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 6339114-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6339114-1 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and Avnet Abacus have stock available or on a lead time for 6339114-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6339114-1 often in real-time on the comparison pages.
What if I can't find stock of 6339114-1?
You can fill out our help required form which you can use to request a quote for 6339114-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.