Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.09
|
No stock
|
Buy Now | |
TE Store
from US$0.08
|
27,368
in stock
|
Buy Now | |
Heilind Electronics
from US$0.06
|
14,907
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.06
|
4,472
in stock
|
Buy Now | |
Newark Electronics
from US$0.07
|
4,005
in stock
|
Buy Now | |
element14
from US$0.10
|
4,005
in stock
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now | |
RS Americas
from US$0.12
|
-
|
Buy Now | |
Boersig
from US$0.05
|
-
|
Buy Now |
Fully Insulated | No |
---|---|
Plating Material | Tin |
Connection Capacity | Single |
Barrel Type | Open |
Terminal Type | Receptacle |
Contact Base Material | Brass |
Terminal Orientation | Straight |
Crimp Type | F-Crimp |
Terminal & Splice Type | Receptacle |
Wire Size | .32 – .82mm², 22 – 18AWG |
Mating Tab Thickness | .254mm, .01in |
Receptacle Terminal Stock Thickness | .25mm, .01in |
Overall Length | .48in, 12.19mm |
Mating Tab Width | 2.36mm, .093in |
Accepts Wire Insulation Diameter Range | .05 – .085in, 1.27 – 2.16mm |
UL Rating | Recognized |
Wire Insulation Support | With |
Line | Budget |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece/Carton |
Terminates To | Wire & Cable |
Insulated | No |
Sealable | No |
Wire Stop | No |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
093 FASTON TAB REC 22-18 AWG TPBR Quick Disconnect Terminal Type: Receptacle Wire Size: 22 – 18 AWG Wire Size: .32 – .82 mm² Mating Tab Width: 2.36 mm Mating Tab Width: .093 in Receptacle 22 – 18 AWG .32 – .82 mm² 2.36 mm | Quick Disconnect | Part Number: 63391-1 | Internal Number: 63391-1 | TE Connectivity | TE Store |
.093 TAB RCPT 22-18 010PTPBR | Heilind Electronics |
Terminal Female Disconnect 0.093In Crimp | Newark Electronics |
TERMINAL FEMALE DISCONNECT 0.093IN CRIMP | element14 |
Quick Disconnect Terminal 18-22AWG RCP 12.19mm 3.3mm Pre-Tin Loose Piece | Avnet America |
TAB .093 RECEPTACLE 22-18 AWG PTPBR | TE Connectivity 63391-1 | RS Americas |
TAB .093 RECEPTACLE 22-18 AWG PTPBR | Boersig |
Status: | Unknown |
---|---|
Series: | FASTON Series |
RoHS: | Unknown |
Product Range | FASTON Series |
---|---|
Terminal Type | Female Quick Disconnect |
Tab Size - Metric | 2.36mm x 0.25mm |
Tab Size - Imperial | 0.093" x 0.01" |
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 18AWG |
Insulator Colour | - |
Conductor Area CSA | 0.9mm² |
Insulator Material | Uninsulated |
Terminal Material | Brass |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 63391-1?
Additional datasheets, footprints and schematics for 63391-1 are listed on our Part Details page. You can also find images and similar parts to 63391-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 63391-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 63391-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 63391-1 fall under?
The 63391-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 63391-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 63391-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 63391-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 63391-1 have stock available?
Authorised distributors including TE Store, Heilind Electronics, Heilind Electronics Asia, Newark Electronics and element14 have stock available or on a lead time for 63391-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 63391-1 often in real-time on the comparison pages.
What if I can't find stock of 63391-1?
You can fill out our help required form which you can use to request a quote for 63391-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.