Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
PCB Mount Orientation | Vertical |
---|---|
Number of Positions | 2 |
Preloaded | Yes |
Contact Mating Area Plating Material | Gold Flash |
Contact Current Rating (Max) | 2A |
Contact Base Material | Copper Alloy |
Operating Voltage | 100VDC |
Housing Color | Black |
Housing Material | LCP (Liquid Crystal Polymer) |
Centerline (Pitch) | 2.2mm, .087in |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
PCB Mount Retention | Without |
Circuit Application | Power & Signal |
Mobile Phone Battery Connector | Yes |
Sealable | No |
Product Type | Connector |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Board-to-Board |
Connector & Housing Type | Plug |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
Battery Connector Assembly |Te Connectivity 6337194-1 | Newark Electronics |
Conn Battery 2 POS 2.2mm Solder ST SMD 2 Terminal 1 Port | Avnet America |
Where can I find additional details, specifications and documents for a 6337194-1?
Additional datasheets, footprints and schematics for 6337194-1 are listed on our Part Details page. You can also find images and similar parts to 6337194-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6337194-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6337194-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6337194-1 fall under?
The 6337194-1 is listed under Connectors > PCB Connectors > Battery Connectors & Holders > DC Jack Connectors.
Can I view similar or alternative parts?
You can view similar parts to 6337194-1 when available in the DC Jack Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6337194-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 6337194-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6337194-1 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for 6337194-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6337194-1 often in real-time on the comparison pages.
What if I can't find stock of 6337194-1?
You can fill out our help required form which you can use to request a quote for 6337194-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.