Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Unplated |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Terminal Orientation | Straight |
Contact Base Material | Brass |
Terminal Type | Receptacle |
Terminal & Splice Type | Receptacle |
Barrel Type | Open |
Crimp Type | F-Crimp |
Mating Tab Width | 6.35mm, .25in |
Receptacle Terminal Stock Thickness | .46mm, .018in |
Overall Length | .775in, 19.69mm |
Accepts Wire Insulation Diameter Range | 3.81 – 5.08mm, .15 – .2in |
Mating Tab Thickness | .032in, .81mm |
Wire Size | 14 – 10AWG, 2.08 – 5.26mm² |
UL Rating | Listed |
CSA Certified | Yes |
Wire Insulation Support | With |
Mating Retention Type | Dimple |
Line | Budget |
Packaging Method | Strip/Reel |
Packaging Quantity | 9000 |
Wire Stop | No |
Insulated | No |
Terminates To | Wire & Cable |
Insertion Force | Low |
Sealable | No |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
250 Fast Rec 14-10 .0176Br. Rohs Compliant: Yes |Amp Te Connectivity 63365-1 | Newark Electronics |
Quick Disconnect Terminal 10-14AWG F 7.62mm Strip on Reel | Avnet America |
FASTON 250 RECEPTACLE 2.0-5.0 MM2 BR | TE Connectivity 63365-1 | RS Americas |
Special Order: 250 FASTON REC 14-10 AWG BR Quick Disconnect Terminal Type: Receptacle Wire Size: 14 – 10 AWG Wire Size: 2.08 – 5.26 mm² Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Receptacle 14 – 10 AWG 2.08 – 5.26 mm² 6.35 mm | Quick Disconnect | Part Number: 63365-1 | Internal Number: 63365-1 | TE Connectivity | TE Store |
FASTON 250 RECEPTACLE 2.0-5.0 MM2 BR | Farnell |
Where can I find additional details, specifications and documents for a 63365-1?
Additional datasheets, footprints and schematics for 63365-1 are listed on our Part Details page. You can also find images and similar parts to 63365-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 63365-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 63365-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 63365-1 fall under?
The 63365-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 63365-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 63365-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 63365-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 63365-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, TE Store and Farnell have stock available or on a lead time for 63365-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 63365-1 often in real-time on the comparison pages.
What if I can't find stock of 63365-1?
You can fill out our help required form which you can use to request a quote for 63365-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.