Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Pre-Tin |
---|---|
Terminal Orientation | Flag |
Terminal Type | Poke-In |
Magnet Wire Size | .64 – 1.02mm, 22 – 18AWG |
Terminal Height | 8.13mm, .32in |
Mating Tab Width | 3.04mm, .119in |
Overall Length | 9.6mm, .378in |
Stock Thickness (Magnet Wire Side) | .018in, .457mm |
Lead Wire Size | .3 – .8mm², 22 – 18AWG |
Material Thickness | .457mm, .018in |
Mating Tab Thickness | .018in, .457mm |
Wire Insulation Support | Without |
Comment | Accepts stranded, fused stranded or solid lead wire. |
Packaging Quantity | 8000 |
Packaging Method | Reel, Reel/Carton |
Shape Description | Poke-In Tab - E |
Sealable | No |
Wire/Cable Type | Magnet Wire |
Crimp Area Length | 3.04mm, .12in |
Termination Method | IDC Standard, Crimp |
Terminals Mag-Mate Tab 22-18 |Amp Te Connectivity 63364-1 | Newark Electronics |
Tab Terminal 18-22AWG M 9.6mm 3.43mm Pre-Tin Strip | Avnet America |
TE Connectivity MAG-MATE TAB 22-18 018PTPBR Terminals MA | Distrelec |
Special Order: MAG-MATE TAB 22-18 018PTPBR Magnet Wire Terminal Type: Poke-In Mating Tab Width: .119 in Mating Tab Width: 3.04 mm Mating Tab Thickness: .018 in Mating Tab Thickness: .46 mm Poke-In .119" 3.04 mm .018" | Magnet Wire Terminal | Part Number: 63364-1 | Internal Number: 63364-1 | .119" | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | MAG-MATE Series |
RoHS: | Unknown |
Product Range | MAG-MATE Series |
---|---|
Termination | IDC / IDT |
Terminal Type | Poke-In |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 63364-1?
Additional datasheets, footprints and schematics for 63364-1 are listed on our Part Details page. You can also find images and similar parts to 63364-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 63364-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 63364-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 63364-1 fall under?
The 63364-1 is listed under Terminals & Splices > Magnet Wire Terminals.
Can I view similar or alternative parts?
You can view similar parts to 63364-1 when available in the Magnet Wire Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 63364-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 63364-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 63364-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Boersig, Distrelec and TE Store have stock available or on a lead time for 63364-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 63364-1 often in real-time on the comparison pages.
What if I can't find stock of 63364-1?
You can fill out our help required form which you can use to request a quote for 63364-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.