Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Fully Insulated | No |
---|---|
Plating Material | Tin |
Connection Capacity | Single |
Terminal Orientation | Straight |
Barrel Type | Open |
Terminal Type | Tab |
Crimp Type | F-Crimp |
Contact Base Material | Brass |
Terminal & Splice Type | Tab |
Mating Tab Thickness | .81mm, .032in |
Mating Tab Width | 6.35mm, .25in |
Receptacle Terminal Stock Thickness | .81mm, .032in |
Wire Size | 18 – 14AWG, .82 – 2.08mm² |
Overall Length | .63in, 16mm |
Wire Insulation Support | Without |
Comment | Varnish resist. |
Packaging Quantity | 10000 |
Packaging Method | Package |
Insulated | No |
Terminates To | Wire & Cable |
Wire/Cable Type | Magnet Wire |
Wire Stop | No |
250 F Tab Amvar 18-14 032Tpbr Rohs Compliant: Yes |Amp Te Connectivity 63349-1 | Newark Electronics |
Quick Disconnect Terminal 14-18AWG Tab Tin Strip | Avnet America |
Where can I find additional details, specifications and documents for a 63349-1?
Additional datasheets, footprints and schematics for 63349-1 are listed on our Part Details page. You can also find images and similar parts to 63349-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 63349-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 63349-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 63349-1 fall under?
The 63349-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 63349-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 63349-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 63349-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 63349-1 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 63349-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 63349-1 often in real-time on the comparison pages.
What if I can't find stock of 63349-1?
You can fill out our help required form which you can use to request a quote for 63349-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.